Surface Book 2 in 1 Notebook

The ultimate laptop

Whether you love to edit photos, sketch, make music, or create amazing videos, Surface Book packs the power you need for when inspiration strikes.

Manufacturer Part Number
9EQ-00001
EAN/UPC
0889842169270,889842169270
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech specs

Software

Windows 10 Pro • Office 30-day trial

Exterior

Casing: Magnesium • Color: Silver • Physical buttons: Volume, Power

Dimensions

Laptop: 9.14 x 12.30 x 0.51- 0.90 in ( 232.1 x 312.3 x 13 -22.8 mm)
Clipboard: 8.67 x 12.30 x 0.30 in (220.2 x 312.3 x 7.7 mm)

Weight

3.34 pounds (1516 grams)

Storage3

Solid state drive (SSD) options: 128GB, 256GB, 512GB, or 1TB

Display

Screen: 13.5” PixelSense display • Resolution: 3000 x 2000 (267 PPI) • Aspect ratio: 3:2 • Touch: 10 point multi-touch

Battery Life

Up to 12 hours of video playback1

Processor

6th Gen Intel Core i5 or i7

Graphics

i5: Intel HD graphics (non-GPU) • i5/i7: NVIDIA GeForce graphics (GPU)

Security

TPM chip for enterprise security

Memory

8GB or 16GB RAM

Wireless

802.11ac Wi-Fi wireless networking; IEEE 802.11a/b/g/n compatible
Bluetooth 4.0 wireless technology

Ports

Two full-size USB 3.0
Full-size SD card reader
Surface Connect
Headset jack
Mini DisplayPort

Cameras, video and audio

5.0 megapixel front-facing camera
8.0 megapixel rear-facing camera with autofocus, with 1080p HD video recording
Dual Microphones, front and rear facing
Front-facing stereo speakers with Dolby audio

Sensors

Ambient light sensor • Accelerometer • Gyroscope • Magnetometer

What's in the box

Surface Book
Surface Pen
Power Supply
Quick Start Guide
Safety and warranty documents

Warranty

1-year limited