SP120 RGB LED High Performance 120mm Fan — Three Pack with Controller

High static pressure with customizable RGB LED illumination

CORSAIR SP120 RGB LED PC case fans combine striking RGB LED lighting with high-pressure air delivery to make sure your rig stands out. Quiet yet imposing, the SP120 will help you finish your system with a dramatic look.

Upgrade to better cooling

The custom-molded blades are translucent and have a frosted texture, so the light from the four RGB LEDs adds a dazzling effect. Plug and play with the SP120's vibrant lighting and vivid animations.

RGB LED lighting

Four hub mounted RGB LEDs and translucent, frosted fan blades offer bold lighting with vivid lighting effects.

Intuitive 3-button controller

Allows you to cycle through lighting effects, effect speeds, and colors.

Manufacturer Part Number
CO-9050061-WW
EAN/UPC
0843591090834,843591090834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Two years

Fan Size: 120mm x 25mm

Flow Type: Static Pressure

Bearing Type: Hydraulic

LED Color: RGB

Operating Voltage: 7V - 13.2V

PWM Control: No

Airflow: 52 CFM

Static Pressure: 1.45 mmH20

Sound Level: 26 dBA

Speed: 1400 +/- 10%