Galaxy Tab A (10.1'', Wi-Fi) 2016

Designed for full HD video

Love to watch? Download or stream your favourite movies, shows and games with a Full High Definition widescreen display. And to make viewing even better, the anti-glare feature automatically adjusts the screen brightness in low-light to help improve your viewing experience. 

Powerful Performance

Watching your favourite movies, TV shows or playing games is a piece of cake, thanks to the power of the Fast Octa-Core Processor & lightning fast AC Wi-Fi connectivity. Download or stream your favourite videos, email, browse the web or play games without running out of juice, with up to 13 hours of battery life.

Camera

You can focus on your composition rather than sweat on the clarity thanks to the 8MP Autofocus rear-facing camera. Add in the F1.9 aperture and HDR rich tone feature and your lighting’s looking brighter too – indoors or out. Give it a shot. 

TV and tablet become one

Watch your compatible Samsung Smart TV when your TV’s in another room – with Galaxy Tab A Quick Connect. It lets you share videos, pictures and more from one screen to another, using Wi-Fi Direct and BLE technology. Just tap the icon to share from your TV to your tablet – or the other war round. 

Microsoft Office

Stay productive on the go with built-in Microsoft Office Mobile. You can create and edit office documents, as well as back up your media easily and intuitively. And with 100GB Microsoft® OneDrive™ cloud storage complimentary for two years, you can access files across compatible devices.

Samsung Kids Mode

Help your kids play with confidence with Samsung Kids Mode. You can help control how long they’re on the device as well as what they can see via the parental control settings. And they’ll love the kids mode camera, drawing pad, 3D characters and games.

Multi-user Mode

Have a household full of Tab A lovers? Set up a custom profile for up to 8 users with Multi-User mode so they can get straight to their favourite music, games, apps and photos while keeping everything else separate – and private.

Multi window & expandable memory

In order to keep up with your multi-skilling talents, the Galaxy Tab A has multi-window capabilities. That means it lets you run two compatible apps side by side at the same time. So whether you want to tweet the plot twist while watching the movie, or copy your meeting notes straight to email, it can all be done without the juggle. 

There’s so much stuff to watch, play read and do, you might want to up the storage. Not a problem. Pop in a MicroSD card and you can extend storage capacity from 16GB (up to 10.4GB user accessible) with up to a 256GB MicroSD card.

Manufacturer Part Number
SM-T580NZWAXSA
EAN/UPC
8806088450940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS
Operating System

Operating System

  • Android 6.0
Processor

CPU Speed

  • 1.6GHz

CPU Type

  • Octa-Core
SHOW MORE SPECS
Display

Size (Main Display)

  • 10.1" (255.4mm)

Resolution (Main Display)

  • 1920 x 1200 (WUXGA)

Technology (Main Display)

  • TFT

Color Depth (Main Display)

  • 16M

S Pen Support

  • No
Camera

Video Recording Resolution

  • FHD (1920 x 1080)@30fps

Main Camera - Resolution

  • CMOS 8.0 MP

Front Camera - Resolution

  • CMOS 2.0 MP

Main Camera - Flash

  • Yes

Main Camera - Auto Focus

  • Yes
Memory

RAM Size (GB)

  • 2 GB

ROM Size (GB)

  • 16*

Available Memory (GB)

  • 10.5 GB

External Memory Support

  • MicroSD (Up to 200GB)
Network/Bearer

Infra

  • Wi-Fi only
Connectivity

ANT+

  • Yes

USB Version

  • USB 2.0

Location Technology

  • GPS, Glonass

Earjack

  • 3.5mm Stereo

MHL

  • No

Wi-Fi

  • 802.11 a/b/g/n/ac 2.4G+5GHz, VHT80

Wi-Fi Direct

  • Yes

Bluetooth Version

  • Bluetooth v4.2

NFC

  • No

Bluetooth Profiles

  • A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

PC Sync.

  • Smart Switch (PC version)
General Information

Color

  • WHITE / BLACK

Form Factor

  • Tablet
Sensors

Sensors

  • Accelerometer, Hall Sensor, RGB Light Sensor
Physical specification

Dimension (HxWxD, mm)

  • 254.2 x 155.3 x 8.2

Weight (g)

  • 525
Battery

Internet Usage Time(Wi-Fi) (Hours)

  • Up to 13

Video Playback Time (Hours)

  • Up to 13

Standard Battery Capacity (mAh)

  • 7300

Removable

  • No

Audio Playback Time (Hours)

  • Up to 187
Audio and Video

Video Playing Format

  • MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

Video Playing Resolution

  • FHD (1920 x 1080)@60fps

Audio Playing Format

  • MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA
Services and Applications

S-Voice

  • No

Mobile TV

No