MIXIT↑ Metallic Colormatch Charge Kit + Cable

STAY CHARGED EVERYWHERE

The ultimate all-in-one charging collection for your iPhone with a Lightning cable, home charger, car charger and a mobile battery pack. Whether you’re at home, in the car or on the go, you’ll never be without power. Perfectly prepared to sync to any location, the ColorMatch Charge Kit will also perfectly sync with your iPhone in four stunning metallic finishes: gold, silver, space gray or hot rose gold. When it comes to powering up your iPhone in style, the Color Match Charge Kit has got your back.

MADE FOR:

  • Smartphones
  • Tablets
  • Wearables
  • Action Cameras
  • USB-enabled devices

FASTER CHARGING

The MIXIT Metallic Home Charger always delivers the maximum amount of power required to charge your device--up to 2.4 amps. This means you'll be able to charge your device up to 40 percent faster, saving you hours of charge time. For example, the charger can take an iPad 4th-generation tablet from zero to 100 percent charge in just 6.2 hours, compared to 10.3 hours with a regular 5-watt charger.

CHARGE ANY USB-ENABLED DEVICE IN YOUR CAR

With the MIXIT Metallic Car Charger, you can keep your devices fully charged while you're driving. Ideal for mobile users with an active, on-the-go lifestyle, this charger plugs directly into your car's DC power connector. You and your passengers will be able to charge smartphones, tablets, or other mobile devices, even when you're on the road.

MIXIT↑ METALLIC LIGHTNING TO USB CABLE: PERFECT PAIR

Charge and sync all your Lightning connector devices quickly and safely, using just one cable. Simply plug the USB end directly into any USB port to stay connected while you're at home, at work, or on the road.

Manufacturer Part Number
F5Z0642DQGLDAPL
EAN/UPC
0745883716012,745883716012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Gold