t630 Thin Client (ENERGY STAR)

Designed to go above and beyond

HP t630 Thin Client

Optimize your cloud-based deployments with the powerful, highly configurable, and long lifecycle HP t630 Thin Client. Support your business now and in the future with quad-core processing, dual UHD/4K display compatibility, and options for device and network connectivity and local storage.

Manufacturer Part Number
X4X19AT#ABB
EAN/UPC
0190780022382,190780022382
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • AMD GX-420GI SOC; 2.0 - 2.2 GHz quad-core with a Radeon R6E based graphics core
  • DDR4 dual-channel SDRAM system memory; up to 1,866 MT/s transfer rate; two SODIMM slots; up to 32 GB supported
  • (2) DisplayPortTM 1.2 video outputs supporting up to Ultra High Definition (UHD)/4K (3840 x 2160) resolutions
  • Solid-state flash memory storage; M.2 form factor modules; support for up to 2 modules for maximum local storage capacity and data management
  • Active thermal management technology monitors component operating temperatures, throttles SOC operation if appropriate, and prevents unit thermal shutdown
  • Gigabit Ethernet (GbE) network connection supported via an integrated Realtek GbE NIC module
  • Optional Allied Telesis Fiber Optic NICs; Fast Ethernet (100 Mb/s) or Gigabit (1,000 Mb/s)
  • Optional Wi-Fi/Bluetooth® adapters including antennas integrated internally in the chassis
           NOTE: Fiber optic and Wi-Fi NIC options cannot be supported together
  • (2) SuperSpeed USB 3.0 and (2) Hi-Speed USB 2.0 on front, (2) Hi-Speed USB 2.0 on rear and (1) SuperSpeed USB 3.0 inside the chassis.
  • Legacy ports include PS/2 keyboard and mouse, up to (2) serial ports and up to (1) VGA video output
  • Integrated PC speaker for basic audio playback; 3.5 mm headset audio port on front and 3.5 mm audio port on rear that can be configured as line in or line out supporting headphones, external speaker systems, or microphone
  • TCG certified Trusted Platform Module (TPM) chipset; version 1.2 with HP ThinPro/Smart Zero Core and Windows Embedded Standard 7E models, version 2.0 with Windows 10 IoT Enterprise models; other security features include a system BIOS designed to address NIST SP 800-147 guidelines, cable lock slot, and power cord retention clip to prevent accidental disconnects; (1) internal SuperSpeed USB 3.0 port for securing USB flash drives inside the chassis
  • ENERGY STAR® certified and EPEAT® Gold registered in the United States (except for some models configured with Fiber Optic NIC networking options). See http://www.epeat.net for registration status in other countries
  • Post-consumer recycled plastics content greater than 25% total unit plastics (by weight)
  • Low halogen material content
  • All models TAA compliant (in North America & EMEA); TAA models available in APJ by request