Latitude 15 3000 3570 Notebook

Performance you can rely on.

Essential business 15" laptop for small and growing businesses with best-in-class security and manageability in a stylish design.

Designed with Windows 10 Pro in mind – fast, smooth, more secure.

Essential for business. Perfect for you.

Stylish and powerful: The sophisticated new Latitude 15 3000 Series features your choice of 5th or 6th Gen Intel® Core™ processors, plus Windows 10 Pro for power and productivity.

Manufacturer Part Number
XM40V
EAN/UPC
0884116237136,884116237136
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

15.6” FHD (1920 x 1080) Anti Glare (16:9) WLED

Processor

Intel i7-6500

Operating System

Windows 10 Pro, 64-bit, English, French, Spanish

Primary Battery

65 Whr 6-cell Li-Ion (Cylindrical) with ExpressCharge

Memory

8GB (1x8GB) 1600MHz DDR3L Memory

Graphics

Nvidia® GeForce® GT920M

Power

65W AC Adapter, 3-pin

Audio

Built In Audio

Bluetooth

BT 4.0

Keyboard

Internal Single Pointing Backlit Keyboard, English

Primary Optical Device

NA

Primary Storage

500GB 7200RPM Hard Disk Drive

Camera Microphone

Integrated HD video webcam  

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

NA

Networking

Dell Wireless 1802 802.11AGN Dual-Band Wi-Fi

ports / slots

SD 3.0 Memory card reader 2 USB 3.0, 1 USB 2.0, HDMI, VGA Network connector (RJ-45) Lock slot

Included productivity

NA

Included software

NA

Expansion slot

NA

Starting weight

4.54lbs

Dimensions

14.96x10.23x.92

Base SKU

210-AEXH