Latitude 13 3350 Notebook

Built for school

With a spacious 13.3” display and the exclusive fully sealed keyboard and touchpad, Dell’s Latitude 13 Education Series laptop is ideal for education.

Manufacturer Part Number
WD5D5
EAN/UPC
0884116234753,884116234753
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

13.3” HD (1366 X 768) 16:9 LCD, Black, WLAN Capable

Processor

i3-5005U (Intel Core i3-5005U Dual Core, 2.0GHz, 3M cache,15W)

Operating System

Windows 10 Pro, 64bit English, French, Spanish

Primary Battery

6 cell (65 WHr) Lithium Ion Battery with ExpressCharge

Memory

4GB (1x4GB) 1600MHz DDR3L Memory

Graphics

N/A

Power

65W AC Adapter, 3-pin/US Power Cord/Energy Star 6.1

Audio

N/A

Bluetooth

BT 4.0 LE Wireless Card (2X2)

Keyboard

Internal Single Pointing Keyboard, English

Primary Optical Device

N/A

Primary Storage

2.5 inch 128GB SATA Class 10 Solid State Drive

Camera Microphone

N/A

Warranty

1 Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Fingerprint reader

N/A

Networking

Intel® Dual Band Wireless-AC 7265 802.11AC Wi-Fi + BT 4.0 LE Wireless Card (2X2)

Included productivity

Microsoft Office 30 Day Trial

Included software

N/A

Expansion slot

N/A

Starting weight

6.97

Dimensions

17.64x3.74x12.60

Other

N/A

Base SKU

210-AGDV