512GB USB 3.0 Pro SSD

The VisionTek PRO USB 3.0 SSD 512GB is designed to bring SSD class storage to removable drives. Employing SSD technology in a removable drive enables faster access, quicker application load times, lower power consumption, and enhanced reliability.

Sleek Portable Storage for Movies, Music, and All Other Types of Data

The VisionTek PRO USB 3.0 SSD allows you to store and transfer your files between any USB 3.0 devices easily. With 512GB of storage, you have plenty of space for movies, music, photos, presentations and backups.

Transfer Files up to Twenty Times Faster

Copying files such as high definition movies, full resolution photos, and large presentations can take forever if you aren’t using the latest technology. With its USB 3.0 interface, the Visiontek PRO SSD can transfer files up to 20 times faster than typical USB 2.0 flash drives.

Do More, Be Productive, Worry Less

Everyone is busy and the last thing they want to do is wait for a file to copy. With a multi-chip design utilizing high endurance MLC NAND, the VisionTek PRO USB 3.0 SSD is ultra-fast. The durable aircraft grade aluminum enclosure means you don’t have to worry about it breaking when you toss it in your bag.
The VisionTek PRO USB 3.0 SSD is also perfect for expanding the storage capabilities of popular Ultrabooks including Microsoft, Dell, and Mac systems. The VisionTek PRO SSD allows you to expand upon the limitations of your Ultrabook and provides the ease of a portable storage upgrade without limiting performance.
The VisionTek PRO USB 3.0 SSD comes formatted as NTFS but supports other formats as well.

Manufacturer Part Number
900904
EAN/UPC
0784090034946,784090034946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PERFECT FOR: 

Ultrabook Storage Expansion
Professional Presentations, Movies, Music, & Photos
System Backups

Memory Type: 512GB
Controller: Powered by SMI (Silicon Motion) with
latest firmware updates
Nand: Top Tier MLC NAND
Performance: Up to 450 MB/s Read, 155MB/s Write
Random 4K Performance: Up to 25K Read, 27K
Write IOPS
Interface Type: USB 3.0 (Backward Compatible to
USB 2.0)
Compatibility:  Windows® XP and higher, Mac OS
X® 10.4 and higher, Linux®
TAA Compliant: Yes
Warranty: 2 Year Limited