IPS LED Monitor

FLICKER-SAFE

LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.

READER MODE


With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.

DUAL SMART SOLUTIONS


LG’s Dual Smart Solution is a function that allows the set-up of dual monitors, dual
taskbars, and a split-screen function called dual web.

SMART ENERGY SAVING


LG’s Smart Energy Saving Mode reduces power consumption without lowering the brightness of the monitor.

COLOR WIZARD


Improves the vision impaired viewing experience by adjusting the RED and GREEN levels accordingly to easily distinguish colors

Manufacturer Part Number
27MP37VQ-B.AUB
EAN/UPC
0719192608467,719192608467
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Size: 27“ class (27” diagonal)
  • Panel Type: IPS
  • Color Gamut (CIE1976): 68%
  • Color Depth (Number of Colors): 16.7M colors
  • Pixel Pitch (mm): 0.3114 x 0.3114
  • Aspect Ratio: 16:9
  • Resolution: 1920 x 1080
  • Brightness (Typ.): 200cd/m2
  • (DFC): 5M:1
  • (GTG): 5ms
  • Contrast Ratio (Original): 1,000:1
  • Viewing Angle (CR≥10): 178/178
  • Surface Treatment: Anti-Glare 3H

SIGNAL (INPUT)

  • D-Sub: Yes
  • DVI-D: Yes
  • HDMI: Yes (Version : 1.3)
  • Jack Location: Back

AUDIO (OUTPUT)

  • Headphone Out: Yes
  • Jack Location: Back

CABINET

  • Weight w/stand: 10.6 Ibs
  • Monitor w/o stand: 25.2” x 1.9” x 15.4”
  • Base Detachable: Yes
  • Color-Front: Black Hairline
  • Color-Stand: Black High Glossy
  • Color-Back Cover: Black Texture
  • Color-Base: Black Hairline
  • Packaging Weight: 13.0 lbs
  • Packaging: 28.0” x 5.2” x 18.4”
  • Wall Mount: 100mm x 100mm

POWER

  • Type: Adapter
  • Input: 100-240Vac, 50/60Hz
  • Normal On (EPA): 27W
  • Normal On (Typ.): 32W
  • Sleep Mode (Max): 0.3 W
  • DC Off (Max): 0.3W

FREQUENCY

  • D-Sub (H-Frequency): 30~83kHz
  • D-Sub (V-Frequency): 56 ~ 75Hz
  • DVI-D (H-Frequency): 30~83kHz
  • DVI-D (V-Frequency): 56 ~ 75Hz
  • HDMI (H-Frequency): 30~83kHz
  • HDMI (V-Frequency): 56~61Hz

RESOLUTION

  • D-sub: 1920 x 1080
  • Digital (DVI-D / HDMI): 1920 x 1080
  • Video HDMI: 1080P

STANDARD CERTIFICATION

  • UL(cUL): Yes
  • FCC-B, CE: Yes
  • TUV-TYPE: Yes
  • ErP: Yes
  • Windows: Yes (Windows 8)

WARRANTY

  • Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)

UPC

  • UPC: 7 19192 19651 3

ACCESSORIES

  • Power Cord: Yes
  • D-Sub: Yes
  • DVI-D: No

CONTROL KEY

  • Key Number (Power Key Included): 6
  • LED Color(On Mode): White
  • [ Key Location ]: Bottom
  • Key Type: Tact Type
  • LED Color (Power Save Mode): White Blinking