27" Ultra HD 4K Monitor

ULTRA HD 4K ON AN IPS DISPLAY

When IPS meets 4K, the result is even more amazing. The 27MU88-W’s Ultra HD IPS Display offers much better color reproduction compared to TN panels, providing incredible viewing angles and great color consistency over the entire screen. With a 4K IPS monitor, gamers can enjoy seamless viewing for an ultimate immersive gaming experience. Furthermore, the 27MU88-W in 3840x2160 Ultra HD resolution provides increased clarity, sharper texture, more details, more “real estate”, and smoother images.

USB-C

USB-C ports will transform an ordinary work room into an advanced work studio by increasing the work effficiency. Connecting single USB-C cable allows simultaneous transfer of 4K screen, data and power to charge laptop or mobile device battery. in other words, you can replace all the messy cables & power brick with a single USB-C cable.

FREESYNC TECHNOLOGY

The 27MU88-W offers the built-in FreeSync technology. FreeSync technology of AMD eliminates tearing that occurs, in games with the highest visual settings, due to the difference between a graphic card’s frame rate and a monitor’s refresh rate Therefore, users who use the 27MU88-W adapted to FreeSync technology with the AMD latest hardware can rest assured that they are enjoying the best experience possible.

BLACK STABILIZER

The Black Stabilizer allows gamers to have better visibility, even in deep-dark scenes or too-light scenes. It lets you have better strategy by enabling you to see if there is an enemy or object waiting to interrupt you in the darkest area. Plus, there is no more worry when facing a bright area, such as a flash bang attack; the Black Stabilizer effect minimizes visually-compromised areas on the screen during the flash bang.

PROTECT YOUR EYES AND VIEW IN COMFORT

Did you know that your eyes are affected by flickers on the monitor while you may not have seen them? Over time, working, gaming and movie viewing can cause eye strain and fatigue. But, Flicker Safe and Reader Mode help maximize visual comfort by protecting your eyes from harmful blue light and reducing the flicker level to almost zero.

PRESET CUSTOMIZED OPTIONS WITH JUST A CLICK

OnScreen Control allows you to modify your screen configuration by a few clicks without forcing physical buttons built in monitor. My Display Presets offers customized picture mode for specific software. It has automatically applied to picture mode you already preset. You don't need to select the picture mode each time.

TOTAL COLOR MANAGEMENT

The Color Calibration feature maintains the original color of monitor through calibrator and dedicated calibration SW ‘True Color Pro’ Multiple Picture Mode includes various color mode presets for viewing environments or as any kind of your visual-work.

CREATE YOUR OWN COMFORT ZONE

With a pivot function, it brings you to enhance working efficiency as you edit the vertically long photos, and also offers a high standard of comfort by adding other stand functions on your needs.

Manufacturer Part Number
27MU88-W
EAN/UPC
0719192608436,719192608436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIAL FEATURE

sRGB: Yes
DDC/CI: Yes
HDCP: Yes (2.2)
PBP: Yes
Reader Mode: Yes
Flicker safe: Yes
Six Axis Control: Yes
Factory Calibrated: Yes
H/W Calibration (True Color Pro): Yes
Plug & Play: Yes
On Screen Control: Yes
SUPER+Resolution: Yes
Black Equalizer: Yes
DAS Mode: Yes
FreeSync: Yes
Marker: Yes
Dual Controller: Yes
DICOM Mode: Yes
Quick Charge: Yes

COLOR

Front: Front Deco : Black texture, Middle : Silver spray
B/Cover: White High glossy
Stand: White High glossy / Silver spray
Base: Silver Spray

PANEL

Size: 27“ class (27” diagonal)
Panel Type: IPS
Color Gamut (CIE1931): sRGB 99%
Color Depth (Number of Colors): 10bit (8bit + A-FRC)
Pixel Pitch (mm): 0.1554mm x 0.1554mm
Aspect Ratio: 16:9
Resolution: 3840x2160
Brightness (Typ.): 300nits
Contrast Ratio (Original): 1,000:1
(DFC): Mega, On/Off
(GTG): 5ms
Viewing Angle (CR≥10): 178/178
Surface Treatment (Glare/non Glare): Anti-Glare 3H

CABINET

WxHxD (with Stand): 24.2” x 8.8” x 16.7”
WxHxD (without Stand): 24.2” x 1.7” x 14.4”
Box: 32.9” x 18.7” x 6.7”
Weight (With Stand): 13.7 lbs
Weight (without Stand): 10.4 lbs
VESA™ Standard Mount Interface: 100mm x 100mm
Box Weight: 22.3 lbs

POWER

Type: 140W Adapter
Input: 100-240Vac, 50/60Hz
Power Save/Sleep Mode (Max): 0.5W
Normal On (Typ.): 29W
DC Off (Max): 0.3W

FREQUENCY

H-Frequency (HDMI): 30kHz ~ 135kHz
V-Frequency (HDMI): 56Hz ~ 61Hz
H-Frequency (DisplayPort): 30kHz ~ 135kHz
V-Frequency (DisplayPort): 56Hz ~ 61Hz
FreeSync V-Frequency Range: 40~60Hz
H-Frequency (USB-C): 30kHz ~ 135kHz
V-Frequency (USB-C): 56Hz ~ 61Hz

RESOLUTION

HDMI: 3840x2160@60Hz
DP: 3840x2160@60Hz
USB-C: 3840x2160@60Hz (Video)
HDMI: 3840x2160@60Hz (Video)

LANGUAGE

Number of Language: 16
Country: English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Portuguese(brazil), Polish, Russian, Greek, Ukrainian, Chinese, Japanese, Korean

STAND

Base Detachable: Yes
Tilt (Angle): Yes (-3~20 )
Height (mm): Yes (range 110mm)
Pivot: Yes

ACCESSORIES

Power Cord: Yes
DP to DP: Yes
HDMI: Yes
USB Type C to C: Yes (1m Cable, PD+DP+Data, UHD@60Hz)
USB Type A to C: Yes (USB Data)

CONTROL KEY

Key Number (Power Key Included): 1 Joystick
LED Color(On Mode): White
[ Key Location ]: Front
LED Color (Power Save Mode): White Blinking
Key Type: Joystick

STANDARD

UL (cUL): Yes
CB: Yes
FCC-B, CE: Yes
ROHS, REACH: Yes

OTHER

UPC: 7 19192 60843 6
Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)