24MB35V-W Widescreen LCD Monitor

Manufacturer Part Number
24MB35V-W
EAN/UPC
0719192608788,719192608788
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Panel Type: IPS
Panel Size: 24” Class (23.8” diagonal)
Pixel Pitch(mm): 0.2745 x 0.2745
Aspect Ratio: 16 : 9
Native Resolution: 1920 x 1080
Color Gamut (CIE1976): 72%
Color Depth (Number of Colors): 16.7M colors
Brightness: 250 cd/m2
Contrast Ratio (Original): 1,000:1
Dynamic DFC: 5,000,000:1
Viewing Angle (HxV): 178˚/178˚
Response Time (GTG): 5ms
Surface Treatment: Anti-Glare 3H

INPUTS
D-Sub: Yes
DVI-D: Yes
HDMI: Yes

AUDIO
Headphone Out: Yes

POWER
Type: Built-In Power (Power only)
Input: 100~240V 50/60Hz
Normal On (EPA): 17.1W
Normal On(Typ.): 24.3W
Power Save/Sleep Mode (Max): 0.3W
DC Off (Max): 0.3W

FREQUENCY
(D-sub) H-Frequency: 30~83kHz
(D-sub) V-Frequency: 56~75Hz
(DVI-D) H-Frequency: 30~83kHz
(DVI-D) V-Frequency: 56~75Hz
(HDMI) H-Frequency: 30~83kHz
(HDMI) V-Frequency: 56~61Hz

SPECIAL FEATURES
Original Ratio: Yes
DDC/CI: Yes
HDCP: Yes
Intelligent Auto (Auto Resolution): Yes
Key Lock: Yes
Plug & Play: Yes
Reader Mode: Yes
Flicker Safe: Yes
Response Time Control: Yes
Color Calibrated: Yes
Six Axis Control: Yes

CABINET
WxHxD (with Stand): 22.4” x 8.3” x 17”
Weight (with Stand): 8.6 lbs
WxHxD (without Stand): 22.4” x 2.5” x 13.5”
Weight (without Stand): 7.9 lbs
Carton Dimensions : 24.6” x 16.3” x 8”
Weight w/o stand: 11.9 lbs
Base Detachable: Yes
Tilt (Angle): -5° (front) ~20°(rear)
Color: Black Texture
VESA™ Standard Mount Interface: 100mm x 100mm

STANDARD CERTIFICATIONS
Safety: TCO (6.0), UL (cUL), TUV-GS, TUV-Ergo, FCC-B, CE, ErP
ISO 9241-307: Yes
ENERGY STAR®: ENERGY STAR QualifiedTM
EPEAT: Yes (Gold)
Windows: Yes (Windows® 10)

ACCESSORIES
Power Cord: Yes
DVI-D: Yes
HDMI: Yes

OTHER
UPC: 7 19192 60878 8
Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)