UC Wired Headset

Hardware compatibility
Notebooks with USB port available, Optimized for Microsoft Lync.

Enable crystal-clear sound and noise cancelling for meeting on-the-fly through your Windows notebook or tablet with the durable and lightweight HP UC Wired Headset, designed for a comfortable work day.

Manufacturer Part Number
K7V17AA
EAN/UPC
0888793847459,888793847459,4514953828513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ergonomic features : Over-the-ear; Adjustable headband; Microphone: Flexible Boom arm tip 160 degrees rotation, supporting left and right wearing.

Connector description : USB Connector

Buttons : Call-control features on headset cord: Intuitive call-control for quick access to answer/end call, mute and volume adjustment control.

Product count per unit : 1

Dimensions (W x D x H): 15 x 15 x 5 cm (5.9 x 5.9 x 1.97 in)

Weight: 98 g (3.46 oz)

Minimum system requirements : Available USB port