AMD Radeon RX 480 Graphic Card

ASUS Dual series of RX 480 graphics provide sweet spot performance

  • Patented Wing-Blade Fans for max air flow with 105% more air pressure.
  • Perfectly matched with ASUS X99-A II Overview motherboards for optimized style and performance.
  • Industry Only Auto-Extreme Technology with Super Alloy Power II delivers premium quality and best reliability.
  • VR-friendly HDMI Ports for immersive virtual reality experiences.
  • GPU Tweak II with Xsplit Gamecaster provides intuitive performance tweaking and instant gameplay streaming.

The Sweet Spot Performance

ASUS Dual series of RX 480 comes equipped with Patented Wing-Blade Fans for max air flow with 105% more air pressure. While exclusive Auto-Extreme Technology with Super Alloy Power II components for superior stability. GPU Tweak II with XSplit Gamecaster that provides intuitive performance tweaking and instant gameplay streaming. ASUS Dual series of RX 480 is perfectly matched with your ASUS X99-A II motherboard!

Optimized Style and Performance
Perfectly matched with ASUS X99-A II motherboards

ASUS Dual series of RX 480 graphics card and X99-A II motherboards share perfectly matching color themes and are ready for Windows 10. Dual series of RX 480 is equipped with DirectX 12 to squeeze more graphics performance from the CPU and prevent GPU bottlenecks.

Manufacturer Part Number
DUAL-RX480-4G
EAN/UPC
0889349525340,889349525340
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine AMD Radeon RX 480
Bus Standard PCI Express 3.0
OpenGL OpenGL®4.5
Video Memory GDDR5 4GB
Engine Clock
1286 MHz (OC Mode)
1266 MHz (Gaming Mode)
Memory Clock 7000 MHz ( DDR2 )
Memory Interface 256-bit
Resolution Digital Max Resolution:5120x2880
Interface
DVI Output : Yes x 1 (Native) (DVI-D)
HDMI Output : Yes x 2 (Native) (HDMI 2.0)
Display Port : Yes x 2 (Native) (Regular DP)
HDCP Support : Yes
Power Connectors 1 x 8-pin
Software ASUS GPU Tweak II & Driver
Dimensions
9.53 " x 5.12 " x 1.69 " Inch
24.2 x 13 x4.3 Centimeter
Note
. To have the best cooling performance, ASUS DUAL-RX480-4G extends the fansink to 2.5 slots. Please double check you Chassis and Motherboard dimension prior to purchase to make sure it fits in your system!