Elite Slice for Meeting Rooms

Make meetings smoother with an integrated conferencing solution designed for the office of the future. Simple, secure, and easily managed, it combines one-touch controls, Skype for Business™ and Intel® Unite™ wireless sharing with the soul and manageability of a powerful PC.

  • Windows 10 Pro 64

One touch conferencing

Ditch the frustrations, wasted time, and cable clutter of traditional conference room setups. HP Elite Slice for Meeting Rooms makes collaboration fast and easy with one-touch control of Skype for Business™ and wireless sharing with Intel® Unite™.

Crystal clear sound for you and them

Experience 360° immersive sound on the HP Audio Module with HP Audio Boost, HP Noise Cancellation Software, a dual-microphone array with far-field 5-meter range, and custom-tuned Audio by Bang & Olufsen.

Manufacturer Part Number
X9U65UT#ABA
EAN/UPC
0190780532164,190780532164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows 10 Pro 64
Processor family:

  • 6th Generation Intel® Core™ i5 processor
Processor: Intel® Core™ i5-6500T with Intel HD Graphics 530 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Chipset: Intel® Q170
Form factor: Ultra-small form factor
Environmental:
  • Low halogen
Memory:
Memory, standard:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)
Memory slots: 2 SODIMM

Storage:
Internal drive: 2.5" 320 GB 7200 rpm SATA
Optical drive:
  • HP ODD Module
Display and graphics:
Graphics: Integrated:
Intel® HD Graphics 530

Expansion features:
Ports: External:
1 USB 3.1 Type-C™ (charging)
1 USB 3.1 Type-C™ (alternate mode DP)
2 USB 3.1 Type-A (1 charging)
1 DisplayPort™
1 HDMI
1 RJ-45
1 headphone-out/microphone-in combo
Internal:
HP Slice Connector (USB C data rates)
Expansion slots:
  • 2 M.2 (1 M.2 2230 PCIe for WLAN. 1 M.2 2280 PCIe for NVMe SSD)
Media devices:
Audio: Conexant CX7501 codec with universal audio jack and 2W internal speaker. HP Audio Module (optional)

Power and operating requirements:
Power supply: 65 W (external); 90 W (external)

Dimensions and weight:
Dimensions (W x D x H): 6.5 x 1.38 x 6.5 in (16.5 x 3.5 x 16.5 cm)
Weight: 2.31 lb (1.05 kg)
(Configured with 1 HDD only. Exact weight depends on configuration.)

Security management:
Security management:
  • HP UltraSlim Cable Lock (optional)
  • Infineon TPM SLB9670 (TPM 2.0/1.2)
  • HP Dual Head Keyed Cable Lock Kit (optional)
  • Synaptic Metallica Touch Fingerprint Sensor (optional)
  • HP Sure Start with Dynamic Protection
What's included:
Software:
  • HP business PCs are shipped with a variety of software titles including Intel® Unite 3.0 with Skype for Business plugin preloaded
  • HP Collaboration Keyboard software preloaded
  • ePrint Driver, HP Sure Connect
  • HP Drive Encryption
  • HP Client Security
  • Microsoft Defender. Please refer to this product's quick spec document for a full list of preinstalled software.
Pointing device:
  • HP USB Mouse
Warranty: Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.