Elite Slice

The soul of a powerful PC inside a beautiful modular body, HP Elite Slice is like no desktop you’ve ever seen. Designed for the modern workforce, each compact, cable-less module adds functionality to transform Slice into something new.     

  • Windows 10 Pro 64  
Beautiful. Powerful. Innovative.
 
Stunning compact design and amazing engineering – from custom thermal designed air cooling that enables its small size to being powered by a single cable from an optional HP Elite display – HP Elite Slice reinvents what it means to be a desktop PC.
 
Ingenious versatility
 
A communication hub for collaboration, a wireless charging station, and a multimedia player. Optional cable-less expansion modules let you transform HP Elite Slice to suit a wide range of users and locations – all with a powerful PC at its core.

Manufacturer Part Number
X9U62UT#ABA
EAN/UPC
0190780483152,190780483152
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family :

  • 6th Generation Intel® Core™ i7 processor

Processor : Intel® Core™ i7-6700T with Intel HD Graphics 530 (2.8 GHz, up to 3.6 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Chipset : Intel® Q170
Form factor : Ultra-small form factor
Environmental :
  • Low halogen

MemoryMemory :Memory, standard:
  • 8 GB DDR4-2133 SDRAM (1 x 8 GB)

Memory slots : 2 SODIMM

StorageStorage : Internal drive: 256 GB SATA SSD

Display and graphicsDisplay and graphics : Graphics: Integrated:
Intel® HD Graphics 530

Expansion featuresExpansion features : Ports: External:
1 USB 3.1 Type-C™ (charging)
1 USB 3.1 Type-C™ (alternate mode DP)
2 USB 3.1 Type-A (1 charging)
1 DisplayPort™
1 HDMI
1 RJ-45
1 headphone-out/microphone-in combo
Internal:
HP Slice Connector (USB C data rates)
Expansion slots:
  • 2 M.2
(1 M.2 2230 PCIe for WLAN. 1 M.2 2280 PCIe for NVMe SSD)

Media devicesMedia devices : Audio : Conexant CX7501 codec with universal audio jack and 2W internal speaker. HP Audio Module (optional)

Power and operating requirementsPower and operating requirements :Energy efficiency :
  • ENERGY STAR® certified

Power supply : 65 W (external); 90 W (external)
 
Dimensions and weightDimensions and weight : Dimensions (W x D x H): 16.5 x 3.5 x 16.5 cm (6.5 x 1.38 x 6.5 in)
Weight: 1.05 kg (2.31 lb)
(Configured with 1 HDD only. Exact weight depends on configuration.)

Security managementSecurity management :Security management :
  • HP UltraSlim Cable Lock (optional)
  • Infineon TPM SLB9670 (TPM 2.0/1.2)
  • HP Dual Head Keyed Cable Lock Kit (optional)
  • Synaptic Metallica Touch Fingerprint Sensor (optional)
  • HP Sure Start with Dynamic Protection


What's includedWhat's included :Software :
  • HP business PCs are shipped with a variety of software titles including HP ePrint Driver, HP Sure Connect
  • HP Drive Encryption
  • HP Client Security
  • Microsoft Defender. Please refer to this product's quick spec document for a full list of preinstalled software.

Pointing device :
  • HP USB Mouse

Warranty : Protected by HP Services, including a 3-year parts, 3 years labor, and 3 years onsite service (3/3/3) limited warranty; Terms and conditions vary by country; Certain restrictions and exclusions apply.