SmartMemory 4GB DDR3 SDRAM Memory Module

There are many demands on your server…is it performing reliably and efficiently? When you choose HPE DDR3 SmartMemory, you get significant data transfer speed and capacity improvements over older DDR technologies, backed by our industry-leading reliability. All of our SmartMemory goes through rigorous modeling, qualification and testing processes that unlock extended memory performance features.

This extensive testing ensures that your HPE server memory is completely compatible with and optimized for your HPE server. HPE servers configured with HPE DDR3 SmartMemory deliver extended performance and manageability in a number of configurations that is not supported using third-party DIMMs.

Features

High Performance

HPE DDR3 SmartMemory performs to industry-defined specifications.

HPE DDR3 SmartMemory has been tested and performance-tuned specifically for HPE ProLiant Server series, which ensures that HPE server memory is optimized for every HPE server.

HPE DDR3 SmartMemory enables extended memory performance features through the system ROM.

High Reliability

HPE DDR3 SmartMemory is made of the highest quality materials, reducing issues that affect signal integrity and increasing system reliability.

Improved Efficiency

HPE DDR3 SmartMemory supports HPE servers at a lower price point.

Manufacturer Part Number
713977-B21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical features:

Memory for (processor type)

  • Intel

DIMM type

  • UDIMM

DIMM capacity

  • 4GB

DIMM rank

  • Dual

What's included

  • (1) HPE 4GB (1x4GB) Dual Rank x8 PC3L-12800E (DDR3-1600) Unbuffered CAS-11 Low Voltage Memory Kit

Product differentiator

  • 4GB (1x4GB) Dual Rank x8 PC3L-12800E



Dimensions and weight:

  • Dimensions (W x D x H): 8.89 x 19.81 x 1.91 cm
  • Weight: 0.45 kg