Drive 4K and Rich Interactive Content with Intel® skylake platform Focused on 4K vertical markets, Shuttle launches a new generation slim PC DH110, equipped with Intel® H110 chipsets support the latest Intel® 6th generation Skylake LGA1151 65W processors. With Intel® built-in HD graphics engine, DH110 can support 4K/Ultra HD video playback. With a body thickness of only 43mm and VESA mountable design, the DH110 make it easy to fit commercial applications with limited space. Thanks to its robust metal chassis and a wide ambient temperature range from 0 to 50 degree, the DH110 runs reliably cool and stable for a long time operation. With built-in USB 2.0, RS232/422/485, and PS/2 I/O ports, the DH110 has strong connectivity for peripherals to meet the demands of vertical applications.
Support Intel® 6th Generation Core™ processor
Equipped with new LGA1151 socket, the DH110 supports for Intel® sixth-generation (Skylake) Core™ i3/i5/i7, Pentium®, and Celeron® 65W processors. The integrated new generation Intel® HD Graphics is significantly increased CPU or GPU performance. Compared to the previous Haswell/Haswell Refresh processor, the new processor is saved more power.
Slim design and Easy assembly
The DH110 features a 1.3-liter slim design and body thickness of only 43mm with significantly less cables and no daughter board. This makes for easy assembly, enhanced thermal efficiency, and system stability due to increased airflow.
Industrial Solid Capacitors = High Stability
The DH110 uses industrial capacitors in order to meet the environmental operation demands of commercial applications. Its rugged design allows for 24/7 stable operation over long periods of time – even in 50⁰C environments.
Support dual independent displays
The DH110 provides one DisplayPort and one HDMI video outputs to support dual independent screens. Use an adaptor to convert HDMI into DVI interface and DisplayPort into HDMI or DVI interface for diversified signal selection.
Great connectivity
With multiple USB2.0 ports, USB3.0, PS/2 ports, as well as two RS232 (one RS232 and one RS232/422/485, both support 0V/5V/12V), the DH110 can easily connect to peripherals such as thermal printers, label printers, and bar code scanners. An adaptor can be used to convert RS232 to USB port for supporting more devices.
24/7 Nonstop Operation
Officially approved for 24/7 permanent operation. Thanks to Shuttle’s low power consumption design and stable operation, the PC runs highly reliable and meets the long-term demands of digital signage or other vertical applications.
External Power button
The external power button is key for vertical applications where the power on button is often out of reach. The DH110 has a power-on from remote line feature, enabling users to power on from a separate location. Users can find four-pin-connector at the back panel of DH110. In addition, this connector also provides the Clear CMOS function. Without opening the chassis, users can reset the BIOS settings.
VESA Mount Capability
The compact 43 mm thick DH110 has multiple screw holes specially designed on the side of the machine. The design is VESA mount compliant and allows for versatile integration into hardware systems. This space saving capability is well-suited for application of digital signage with limited space.
Note:
FORM FACTOR: 1.3L chassis
PROCESSOR: Support Intel Skylake Core i3/i5/i7, Pemtium, Celeron CPU max. TDP 65W
CHIPSET: Intel H110 Express chipset
MEMORY: 2 x 204 pin DDR3L SODIMM slots,16GB per DIMM (Max 32GB)
Dual Channel DDR3L 1600 Mhz
VIDEO OUTPUT: HDMI x1 + DisplayPort x1 Support dual display
4K playback (Dual channel memory recommanded)
AUDIO: Realtek ALC662 channel High Definition Audio
ETHERNET: Intel i211+i219LM Dual Lan
100Mb/s and 1Gb/s operation
Support Wake-On-LAN function
Support Teaming function
STORAGE INTERFACE: SATA 6.0Gb/s interface
ONBOARD CONNECTORS: (1) SATA 6 connectors
(1) SATA power connector
(1) 4pin fan connector
(1) Front audio header
(1) 1x4 pin USB header
(1) D-sub connector
(1) Auto power on header
(1)External Power on
(1)RS232 voltage switch
FRONT PANEL: (1) Power-On button
(1) Power LED
(1) HDD LED
(2) USB 2.0 port
(2) USB 3.0 port
(1) Earphone-Out
(1) Microphone-In
(1) SD Card reader
BACK PANEL: (1) External power on/Clear CMOS header
(2) USB 3.0 port
(1) HDMI port
(1) DisplayPort
(1) eSATA+USB2.0 COM port
(2) RJ45 Gigabit LAN port
(1) RS232
(1) RS232/RS422/RS485
(1) PS/2 port
(1) DC in
(1) Kensington lock
(2) Wireless Antenna fixture
DRIVE BAYS: (1) 2.5" HDD / SSD bay
DIMENSIONS: 190(L) x 165(W) x 43(H) mm
POWER: 90W Power Adapter
Input:100- 240V AC
Output: 19V 4.47A DC
ACCESSORIES: XPC Multilanguage Quick User Guide
XPC DVD Driver
VESA mount
VESA mount quick installation guide
1* Power cord
1* SATA cable
Screws
Optional 802.11b/g/n WLAN module
EXPANSION SLOT: (1) M.2 2260 Type M key socket
(1) M.2 2230 Type A,E Key socket