MH-023 Headset

Hi- performance 40mm dynamic drivers for perfect audio quality.

Adjustable headband and soft cushions for extended wearing comfort

It’s foldable design allows you to take it easily everywhere with you

Thin 3.5 jack fully compatible with most audio players

Slim profile in-line microphone for use with smartphones or tablets

Manufacturer Part Number
MH-023-BLK
EAN/UPC
0852170006463,852170006463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Impedance: 32
Sensitivity: 105dB
Rated Power: 10mW
Maximum Power: 20mW
G.W: approx 300g