Embedded Plug & Play 4K NVR

Manufacturer Part Number
DS-7616NI-I2/16P-12TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input
IP video input:: |: 16-ch
Two-way audio input:: |: 1-ch, RCA (2.0 Vp-p, 1kΩ)

Network
Incoming bandwidth:: |: 160Mbps 
Outgoing bandwidth:: |: 256Mpbs
Remote connection:: |: 128

Video/Audio Out
putHDMI Output:: |: 1-ch, resolution: 4K(3840*2160)/60Hz, 4K(3840*2160)/30Hz, 1920*1080P/60Hz, 1600*1200/60Hz, 1280*1024/60Hz, 1280*720/60Hz, 1024*768/60Hz 
Recording Resolution:: |: 12MP/8MP/6MP/5MP/4MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF  
Audio Output:: |: 1-ch, RCA (Linear, 1kΩ)
Synchronous Playback:: |: 16-ch
VGA Output:: |: 1-ch, resolution: 1920*1080P/60Hz, 1280*1024/60Hz, 1280*720/60Hz, 1024*768/60Hz 

Decoding
Live view / Playback:: |: 12MP/8MP/6MP/5MP/4MP/3MP/1080p/UXGA/720p/VGA/4CIF/DCIF/2CIF/CIF/QCIF  
Capability:: |: 4-ch@8MP,16-ch@1080P

Hard Disk
SATA:: |: 2 SATA interfaces for 2 HDDs
Capacity:: |: Up to 6TB capacity for each HDD

External Inter
faceNetwork Interface:: |: 1RJ-45 10/100/1000Mbps self-adaptive Ethernet interface
Serial Interface:: |: RS-232
USB Interface:: |: Front panel: 1 × USB 2.0 
Rear panel: 1 × USB 3.0 
Alarm In:: |: 4-ch
Alarm Out:: |: 1-ch

POE
Interface:: |: 16 independent 10/100 Mbps PoE Ethernet interfaces 
Max. Power:: |: 200W
Supported Standard:: |: AF and AT

General
Power Supply:: |: 100 to 240 VAC, 50 to 60 Hz
Consumption(without hard disk and POE):: |: ≤15 W
Working Temperature:: |: -10 ºC ~ +55 ºC (+14 ºF~ + 131 ºF)
Working Humidity:: |: 10 % ~ 90 %
Chassis:: |: 380 chassis
Dimensions:: |: 380 × 290 ×45 mm (15.0"× 11.4" × 1.8")
Weight(without HDD):: |: ≤ 3 Kg (6.6 lb)