Note:
Camera
Image Sensor:: |: 3MP CMOS Image Sensor
Signal System:: |: PAL/NTSC
Effective Pixels:: |: 2052(H)*1536(V)
Min. Illumination:: |: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time:: |: 1/25(1/30) s to 1/50,000 s
Lens:: |: 3.6mm/6mm optional
Angle of View: 67.8°(3.6mm), 44.6°(6mm)
Lens Mount:: |: M12
Adjustment Range:: |: Pan: 0 - 340°, Tilt: 0 - 75°, Rotation: 0 - 355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120dB
Video Frame Rate:: |: 1920 ×1536@18fps
HD Video Output:: |: 1 Analog HD output
Synchronization:: |: Internal Synchronization
S/N Ratio:: |: More than 62 dB
Up the Coax:: |: Support
Menu Auto White Balance:: |: Auto/MWB
BLC:: |: Support
AGC:: |: Support
Language:: |: English/Chinese
Function:: |: Wide Dynamic Range; Digital Noise reduction; Mirror; SMART IR
General Operating Conditions:: |: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)
Power Supply:: |: 12 VDC±15%
Power Consumption:: |: Max. 5W
Impact Protection:: |: IK10.
Weather Proof:: |: IP66
IR Range:: |: Up to 20m
Communication :: |: Up the coax
Protocol: HIKVISION-C(Coaxitron)
Dimension:: |: φ111mm×82.5mm (φ0.43”×3.25”)
Weight:: |: Approx. 350g ( 0.77lb)