3MP WDR EXIR Bullet Camera

Manufacturer Part Number
DS-2CE16F7T-IT5-3.6MM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Signal System:
  • PAL/NTSC
  • Effective Pixels:
  • 2052(H)*1536(V)
  • Min. Illumination:
  • 0.01 Lux @ (F1.2,AGC ON), 0 Lux with IR
  • Shutter Time:
  • 1/25(1/30) s to 1/50,000 s
  • Lens:
  • 3.6mm, 6mm, 8mm, 12mm, 16mm optional @ F1.2 Angle of View: 67.8°(3.6mm), 44.6°(6mm), 31.6°(8mm), 20.2°(12mm), 15.8°(16mm)
  • Lens Mount:
  • M12
  • Adjustment Range:
  • Pan: 0° - 360°; Tilt:0° - 90°; Rotate: 0° - 360°
  • Day& Night:
  • IR cut filter with auto switch
  • Synchronization:
  • Internal Synchronization
  • S/N Ratio:
  • More than 62 dB
  • Wide Dynamic Range:
  • 120dB
  • Video Frame Rate:
  • 1920 ×1536@18fps
  • HD Video Output:
  • 1 Analog HD output
  • Menu
  • Auto White Balance:
  • Auto/MWB
  • Language:
  • English/Chinese
  • Function:
  • Wide Dynamic Range, Digital noise reduction, Mirror, SMART IR
  • D/N Mode:
  • Color/BW/SMART
  • BLC:
  • Support
  • AGC:
  • Support
  • General
  • Operating Conditions:
  • -40 °C - 60 °C (-40 °F - 140 °F) Humidity 90% or less (non-condensing)
  • Power Supply:
  • 12 VDC±15%
  • Power Consumption:
  • Max. 5W
  • Weather Proof:
  • IP66
  • IR Range:
  • Up to 80m
  • Dimension:
  • 86.7mm×81.6mm×226mm (3.41″×3.23″×8.67″)
  • Weight:
  • Approx. 680g (1.5lb)
  • Communication
  • Up the coax Protocol: HIKVISION-C(Coaxitron)