HD1080P WDR EXIR Turret Camera

Manufacturer Part Number
DS-2CE56D7T-IT3-3.6MM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 2MP CMOS Image Sensor
Signal System:: |: PAL/NTSC
Effective Pixels:: |: 1928(H)*1088(V)
Min. Illumination:: |: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time:: |: 1/25(1/30) s to 1/50,000 s
Lens:: |: 2.8mm, 3.6mm, 6mm, 8mm, 12mm, 16mm optional 
Angle of View: 103°(2.8mm), 82.2°(3.6mm), 54°(6mm), 37.7°(8mm), 24.3°(12mm), 18.8°(16mm)
Lens Mount:: |: M12
Adjustment Range:: |: Pan: 0° - 360°; Tilt: 0° - 75°; Rotate: 0° - 360°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120dB
Video Frame Rate:: |: 1080p@25fps/1080p@30fps
HD Video Output:: |: 1 Analog HD output
Synchronization:: |: Internal Synchronization
S/N Ratio:: |: More than 62 dB
Menu D/N Mode:: |: Color/BW/SMART
Auto White Balance:: |: Auto/MWB
BLC:: |: Support
AGC:: |: Support
Language:: |: English/Chinese
Function:: |: Wide Dynamic Range, Digital noise reduction, Mirror, SMART IR
General Operating Conditions:: |: -40 °C - 60 °C (-40 °F - 140 °F)
Humidity 90% or less (non-condensing)

Power Supply:: |: 12 VDC±15%
Power Consumption:: |: Max. 5W
Weather Proof:: |: IP66
IR Range:: |: Up to 40m
Communication :: |: Up the coax
Protocol: HIKVISION-C(Coaxitron)

Dimension:: |: φ110mm×93.2mm (φ4.33”×3.67”)
Weight:: |: Approx. 350g (0.77lb)