TD2430 24" Display, MVA Panel, 1920 x 1080 Resolution

Laid flat or angled for customized comfort, this display delivers touchscreen versatility to the max. Offering fantastic flexibility for retail, education, or business settings, the ViewSonic® TD2430 is a 24” (23.6” viewable) Full HD display with 10-point multi-touch functionality. Delivering adjustable positioning, wide-angle viewing, and a durable design, the TD2430 has everything to accommodate your unique needs. Adding even more convenience, cross-compatibility with a wide range of operating systems includes Windows 10, and certain Android and Linux versions.* With a sleek edge-to-edge screen and frameless bezel, this intuitive touchscreen performs like your favorite tablet or smartphone to deliver a highly accurate, ultra-responsive touch experience ideal for interactivity in public environments, kiosk and wayfinding applications, classroom settings, and more.

Manufacturer Part Number
TD2430
EAN/UPC
0766907846911,766907846911
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type
MVA
Colors
16.7M
Color Space Support
 
Static Contrast Ratio
3000:1
Viewing Angles
178º horizontal, 178º vertical
Resolution
1920 x 1080
Viewable Area (in.)
23.6
Dynamic Contrast Ratio
50,000,000:1
Backlight Life (Hours)
40,000
Response Time (GTG)
25ms
Light Source
WLED
Brightness
250 cd/m2
Panel Surface
7H Scratch Resistant Surface Hardness
Aspect Ratio
16:9
Refresh Rate
 
Display Size (in.)
24
PC Resolution (max)
1920 x 1080
PC Resolution (min)
 
PC Operating System
 
Mac® Resolution (max)
 
Mac® Resolution (min)
 
Mac® Operating System
 
Technology
Projective Capacitive
Touch Points
10
USB 2.0 Type A
 
USB 2.0 Type B
 
USB 3.0 Type A
2
USB 3.0 Type B
1
3.5mm Mic In
 
3.5mm Mic Out
 
3.5mm Audio In
 
3.5mm Audio Out
 
HDMI
 
VGA
1
DVI-D (Dual Link)
 
DVI-D
 
HDMI 1.4
1
HDMI 2.0
 
HDMI MHL
 
HDMI CEC
 
Display Port
1
Display Port Out
 
Mini Display Port
 
DVI-I
 
DVI-I (Dual Link)
 
Power in
 
Internal Speakers
2.5W (x2)
Frequency Horizontal
Analog: 24 ~ 82KHz, Digital: 50 ~ 76Hz
Frequency Vertical
Analog: 15 ~ 82KHz, Digital: 50 ~ 76Hz
Sync
Separate Sync / Composite Sync / Sync on Green, TMDS, PCI-E
Eco Mode (Conserve)
19W
Eco Mode (optimized)
22W
Consumption (typical)
25W
Consumption (max)
28W
Voltage
AC 100-240V (universal), 50-60Hz
Stand-by
0.5W
Physical Controls
1, 2, Up, Down, Power
On Screen Display
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
Temperature
32-104º F (0–40º C)
Humidity (non-condensing)
20-90%
Height Adjust (mm)
 
Swivel
 
Pivot
 
Tilt
20º - 53º, 90º (Flat)
Microphone
 
Kensington Lock Slot
1
Webcam
 
VESA Compatible
100 x 100 mm
Gross (kg)
5.4
Net (kg)
 
Net Without Stand (kg)
7.1
Net (lbs)
11.6
Net Without Stand (lbs)
 
Gross (lbs)
15.6
Packaging (mm)
643 x 435 x 140
Physical (mm)
573 x 353 x 47
Physical Without Stand (mm)
 
Packaging (in.)
25.3 x 17.1 x 5.5
Physical (in.)
22.6 x 13.9 x 1.9
Physical Without Stand (in.)
 
Warranty
One-year limited warranty on parts, labor and backlight

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.