Auto Flex BDH1200FVAV Compact Vacuum Cleaner

  • Unique integrated hose which allows you to reach all areas of your car where other hand vacs cannot
  • Patented 'motor in the filter' technology allows the hand vac to be ultra compact
  • Long crevice tool for tight areas such as underneath and in between car seats
  • Combined crevice and soft brush in one tool for ease of use
  • Dual functionality - can be used as a traditional hand vac or the handle can be removed for hard to reach areas
  • Cyclonic action spins dirt away from the filter maintaining optimum suction power
  • Filter cleaning wheel for easy and hands free cleaning of the filter
  • Transparent dust bowl allows you to know when to empty the hand vac
  • The side empty door is an easy to empty system which means all the dirt goes straight in the bin and your hands don't touch the dirt
  • The cable can be easily wrapped around the car vac before storing it away
  • 16 feet cable allows you to reach all areas of your car including the boot
  • 12V adapter, fits into a cigarette lighter socket

Manufacturer Part Number
BDH1200FVAV
EAN/UPC
0885911431163,885911431163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: 12.5 AW
CAPACITY: 19 l
POWER SOURCE: 12
REPLACEMENT FILTERS: PVF110
SYSTEM: 12
WEIGHT: 3.3 lbs
USES:

  • Cleans vehicle dust, dirt and debris
  • Vacuums hard to reach areas such as underneath and in between car seats
INCLUDES:
  • Integrated 4 feet flexible hose
  • 2-in-1 Flip-up Brush / Wide Nozzle Tool
  • Long Crevice Tool