Carbide Series Air 740 High Airflow ATX Cube Case

BIGGER IS BETTER

CORSAIR Carbide Series PC cases have the high-end features you need, and nothing you don’t. Designed to be the foundation of awesome, yet approachable PCs, they combine the latest case technologies and ergonomic innovations with amazing cooling potential, and plenty of room to build and expand.

Room to Breathe

The unique design of Carbide Series Air 740 utilizes dual chambers to deliver cooler air to your CPU, graphics cards, motherboard, and memory without your drives or power supply getting in the way.

Cool it your way

The included Air Series AF140L intake and exhaust fans deliver superior ventilation with less noise. The Air 740 features expansion room for advanced air cooling and water cooling setups.

Industrial-style ergonomics and space-optimized internal design

Offers massive internal volume by moving the power supply, SSD and optical drives into a separate chamber.

Expansion room

For up to eight 120mm or seven 140mm fans, a 240mm or 280mm top radiator, and a 240mm, 280mm, or 360mm radiator on the front panel.

Manufacturer Part Number
CC-9011096-WW
EAN/UPC
0843591088497,843591088497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 8.82kg
Case Form Factor: Mid-Tower
Dimensions: 426mm x 340mm x 510mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX (Up to 272mm)
Maximum GPU Length: 330mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 225mm
Case Expansion Slots: 8
Case Drive Bays:

  • (x4) 2.5"
  • (x3) 3.5"

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Bottom: (x2) 120/140mm
  • Rear: (x1) 120/140mm

Fans Included:

  • Front: (x2) 140mm
  • Rear: (x1) 140mm

Radiator Mount Locations:

  • Front: 120/140/240/280/360mm
  • Top: 120/140/240/280mm
  • Bottom: 120/140/240/280mm
  • Rear: 120/140mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i v2, H90, H100i v2, H105, H110i, H115i