Cordless Lithium Hand Vacuum

  • Lithium technology provides strong suction that allows you to pick-up most everyday household debris.
  • Choose bewtween 2 speeds to meet your cleaning needs. Low speed is ideal for sensitive applications such as vacuuming curtains + linens, while POWERBOOST offers increased suction with a push of a button.
  • The handle is well balanced and fits comfortably in your hand.
  • Washable bowl + filters for allow for thorough cleaning between jobs.
  • Translucent, bagless dirt bowl makes it easy to see dirt and easy to empty.
  • A pull-out crevice tool provides access to hard to reach areas.
  • The flip-up brush allows you to dust + vacuum upholstery.
  • Cyclonic action helps to keep the filter clean and suction strong.
  • Lightweight + portable design makes for convenient cleaning.

Manufacturer Part Number
HHVJ315JD10
EAN/UPC
0885911473200,885911473200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: 18 AW
CAPACITY: 16.9 l
WEIGHT: 2.10 lbs
USES:

  • Pick-up dirt + debris.
INCLUDES:
  • Jack Plug Charger
  • Flip-Up Brush
  • Extendable Crevice Tool
  • VBF10 Washable Bag Filter
  • Washable Plastic Pre-Filter