SMARTECH Cordless Lithium Hand Vacuum with Scent (Eggplant Purple)

Freshen while you clean with this smart cordless vacuum with scented filter. SMARTECHâ„¢ sensing displays battery and filter status as you work and automatically adjusts suction to the surface. Lithium technology and two speeds assure the power you need.

Manufacturer Part Number
HHVJ320BMFS27
EAN/UPC
0885911466141,885911466141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: 22 AW
CAPACITY: 16.9 l
REPLACEMENT FILTERS: VBF10
WEIGHT: 2.13 lbs
USES:

  • Pick-up dirt + debris.
INCLUDES:
  • Wall-Mountable Charging Base
  • Flip-Up Brush
  • Extendable Crevice Tool
  • VBF10 Washable Bag Filter
  • Washable Scented Plastic Pre-Filter