DustBuster Cordless Lithium Hand Vacuum

  • Increased bowl capacity allows you to collect 50% more dirt before needing to empty (in comparison to HNV220BCZ01).
  • Lithium technology provides strong suction.
  • Washable bowl + filter allows for thorough cleaning between jobs.
  • Translucent, bagless dirt bowl makes it easy to see dirt and easy to empty.
  • A crevice tool provides access to hard to reach areas.
  • The brush allows you to dust + vacuum upholstery.
  • A wide mouth design effortlessly scoops up large debris.
  • A wall mount provides a versatile storage solution.
  • Cyclonic action helps to keep the filter clean and suction strong.
  • Lightweight + portable design makes for convenient cleaning.

Manufacturer Part Number
HHVI315JO42
EAN/UPC
0885911464024,885911464024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: 15.5 AW
CAPACITY: 31.8 l
WEIGHT: 2.11 lbs

USES:

  • Pick up dirt + debris.
INCLUDES:
  • Jack Plug Charger
  • Wall Mount
  • Push-In Crevice Tool
  • Push-In Brush