Automotive Pivot Hand Vacuum

  • 12V DC adapter fits into a cigarette lighter socket
  • 16 feet cable allows you to reach all areas of your car including the boot
  • The cable can be easily wrapped around the car vac before storing it away
  • The pivoting nose enables easy cleaning of areas difficult to reach unlike conventional handheld vacs
  • The pivoting nose has 10 settings for maximum flexibility to clean in hard to reach areas such as underneath and in between car seats
  • Cyclonic action spins dirt away from the filter maintaining optimum suction power

Manufacturer Part Number
BDH1200PVAV
EAN/UPC
0885911431170,885911431170
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: 12.5 AW
CAPACITY: 14.9 l
POWER SOURCE: 12
REPLACEMENT FILTERS: PVF110
SYSTEM: 12
WEIGHT: 3.4 lbs

INCLUDES:

  • Flexible Hose
  • On Board Flip-up Brush
  • Extendable Crevice Tool
  • Large Soft Brush
  • Mesh Storage Bag