ZenBook 3 UX390UA-DH51-GR Notebook

The world’s most prestigious laptop with unprecedented performance

To say that ZenBook 3 is a new generation of ZenBook is a huge understatement — it’s ZenBook reimagined for the next era of mobile computing. Every single precision component and every elegantly crafted detail has been completely re-engineered and redesigned to make ZenBook 3 the most sophisticated ZenBook yet. It’s lighter, thinner, stronger, impossibly powerful — and utterly beautiful. Simply, it’s the world’s most incredible laptop. Say hello to ZenBook 3.

Craftsmanship

Crafted to perfection

ZenBook 3’s design took some serious engineering prowess and craftsmanship to realize. The ultra-thin 11.9mm profile meant we had to invent the world’s most compact laptop hinge — just 3mm high — to preserve its sleek lines. To fit in the full-size keyboard, we had to create a surround that’s just 2.1mm wide at the edges, and we designed the powerful four-speaker audio system in partnership with audiophile specialists Harman Kardon. ZenBook is renowned for its unique, stunning looks, and you’ll instantly recognize the iconic Zen-inspired spun-metal finish on ZenBook 3’s all-metal unibody enclosure — a finish that takes 40 painstaking steps to create. But we’ve added a beautiful twist, using a special 2-phase anodizing process to create stunning golden edge highlights. To complete this sophisticated new theme, we’ve added a unique gold ASUS logo and given the keyboard a matching gold backlight.

Manufacturer Part Number
90NB0CZ3-M03530
EAN/UPC
0889349507247,889349507247
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 7500U Processor, 
  • Intel® Core™ i5 7200U Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Memory
  • 16 GB LPDDR3 2133MHz SDRAM Onboard Memory
Display
  • 12.5" (16:9) LED backlit FHD (1920x1080) 60Hz Glare Panel with 72% NTSC
Graphic
  • Integrated Intel HD Graphics 620
Storage
  • Solid State Drives:
  • 512GB SATA3 SSD 
  • Solid State Drives:
  • 512GB PCIE Gen3 SSD
Keyboard
  • Illuminated Chiclet Keyboard
WebCam
  • VGA Web Camera
Networking
  • Wi-Fi
  • Integrated 802.11 AC
Interface
  • 1 x COMBO audio jack 
  • 1 x USB 3.1 TYPE C port(s) 
Audio
  • Support Windows 10 Cortana 
  • ASUS SonicMaster Premium Technology
Battery
  • 6 Cells 40 Whrs Polymer Battery
Power Adapter
  • Plug Type :USB TYPE C
  • Output :
  • 20 V DC, 2.25 A, 45 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 11.65 x 7.52 x 0.46 inch (WxDxH) (w/ 6cell battery)
Weight
  • 2.0 lbs 910 g with Battery
Security

Finger Print Reader