VG2249 Widescreen LCD Monitor

With future-proof connectivity and advanced ergonomics, the ViewSonic® VG2249 is a productivity-boosting monitor perfect for corporate, government, and education environments. Designed with both a DisplayPort input and output, this monitor delivers easy, single-cable daisy-chaining of multiple monitors for increased productivity. With SuperClear® MVA panel technology for wide-angle viewing, and a 20M:1 dynamic contrast ratio, incredibly sharp images and vivid color remain consistent across multiple daisy-chained screens. For maximum comfort and a customized fit, a robust fully ergonomic stand gives you tilt, pivot, swivel, and height-adjustable options. Additional connectivity options include VGA, HDMI, and Mini DisplayPort so that you can connect to a variety of high-definition and analog devices – today and tomorrow.

Manufacturer Part Number
VG2249
EAN/UPC
0766907853414,766907853414
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)
22
Resolution
1920 x 1080
Static Contrast Ratio
3000:1
Response Time (GTG)
5ms

Video Input
SYNC:
Separate Sync / Composite Sync / Sync on Green
DIGITAL SYNC:
TMDS, PCI-E

Display
TYPE:
MVA
COLORS:
16.7M
STATIC CONTRAST RATIO:
3000:1
VIEWING ANGLES:
178º horizontal, 178º vertical
RESOLUTION:
1920 x 1080
VIEWABLE AREA (IN.):
21.5
DYNAMIC CONTRAST RATIO:
20M:1
BACKLIGHT LIFE (HOURS):
40,000
RESPONSE TIME (GTG):
5ms
LIGHT SOURCE:
WLED
BRIGHTNESS:
250 cd/m2
PANEL SURFACE:
Anti-glare, Hard coating (3H)
ASPECT RATIO:
16:9
DISPLAY SIZE (IN.):
22

Compatibility
PC RESOLUTION (MAX):
1920 x 1080
 
Connector
USB 3.1 TYPE A:
2
USB 3.1 TYPE B:
1
VGA:
1
HDMI 1.4:
1
DISPLAY PORT:
1
DISPLAY PORT OUT:
1
MINI DISPLAY PORT:
1

Audio
INTERNAL SPEAKERS:
2W (x2)

Power
ECO MODE (CONSERVE):
12W
ECO MODE (OPTIMIZED):
14W
CONSUMPTION (TYPICAL):
19W
CONSUMPTION (MAX):
44W
VOLTAGE:
AC 100-240V (universal), 50-60Hz
STAND-BY:
.5W

Additional Hardware
KENSINGTON LOCK SLOT:
1

Controls
PHYSICAL CONTROLS:
1,2, Up, Down, Power
ON SCREEN DISPLAY:
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

Operating Conditions
TEMPERATURE:
32-104º F (0–40º C)
HUMIDITY (NON-CONDENSING)
20-90%

Mount
VESA COMPATIBLE:
100 x 100 mm

Video Signal
FREQUENCY HORIZONTAL:
Analog: 24 ~ 82KHz. Digital: 15 ~ 82KHz
FREQUENCY VERTICAL:
Analog: 50 ~ 75Hz. Digital: 50 ~ 75Hz

Ergonomics
HEIGHT ADJUST (MM):
135
SWIVEL:
360º
PIVOT:
90º
TILT:
Forward 6º / Back 25º

Weight (imperial)
NET (LBS):
10
NET WITHOUT STAND (LBS):
6.7
GROSS (LBS):
13.5

Weight (metric)
NET (KG):
4.5
NET WITHOUT STAND (KG):
3.0
GROSS (KG):
6.1

Dimensions (imperial) (wxhxd)
PACKAGING (IN.):
22.8 x 19 x 7.1
PHYSICAL (IN.):
20.2 x 16.5 x 9.4
PHYSICAL WITHOUT STAND (IN.):
20.2 x 12 x 2.1

Dimensions (metric) (wxhxd)
PACKAGING (MM):
578 x 482 x 180
PHYSICAL (MM):
512 x 418 x 240
PHYSICAL WITHOUT STAND (MM):
512 x 304 x 54

General
REGULATIONS:
cULus, FCC, ICES003, Energy Star 7.0, EPEAT Gold, UL-MX-CoC, Mexico Energy
PACKAGE CONTENTS:
LCD Display, Power Cable (1.8m), Mini DP to DP Cable (1.8m), USB3.0 Upstream Cable (1.5m), Quick Start Guide, ViewSonic Wizard CD-ROM
RECYCLE/DISPOSAL:
Please dispose of in accordance with local, state or federal laws.
WARRANTY:
Three-year limited warranty on parts, labor and backlight