Cordless Lithium 2-N-1 Stick + Hand Vacuum

  • 2-N-1 hand/stick vacuum design provides two vacuums in one stylish design for cleaning on and above your floors.
  • Lithium technology provides strong suction.
  • The on/off powered brush bar allows you to thoroughly clean your carpets and area rugs with a motorized brushroll.
  • Self-standing design lets you stand this vacuum upright where you need it, so it's always ready when messes arise.
  • The detachable brush bar is easy to clean in between pick up jobs.
  • An LED indicator provides a constant update on the battery charge level.
  • Smooth pivot steering provides plenty of maneuverability to get around furniture.
  • Low profile design allows you to easily reach under furniture while cleaning.
  • Translucent, bagless dirt bowl makes it easy to see dirt and easy to empty.

Manufacturer Part Number
HSV520J01
EAN/UPC
0885911466226,885911466226
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: Up to 14.8 AW
CAPACITY: 16.9 l
SYSTEM: 18

USES:

  • Picking up dirt + debris.
INCLUDES:
  • Jack Plug Charger
  • Crevice Tool
  • Brush Attachment
  • Wall Mount
  • Pleated Pre-Filter
  • Washable Filter