Cordless Lithium Hand Vacuum

  • Ideal for multipurpose cleaning and daily quick clean-ups.
  • Lithium technology provides strong suction.
  • Washable bowl + filter allows for thorough cleaning between jobs.
  • Translucent, bagless dirt bowl makes it easy to see dirt and easy to empty.
  • A pull-out crevice tool provides access to hard to reach areas.
  • The flip-up brush allows you to dust + vacuum upholstery.
  • Cyclonic action helps to keep the filter clean and suction strong.
  • A wall mount provides a versatile storage solution.
  • The rotating nozzle gives you a comfortable hand position when accessing hard to reach areas.
  • Lightweight + portable design makes for convenient cleaning.

Manufacturer Part Number
HHVI320JR02
EAN/UPC
0885911461016,885911461016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: 15.5 AW
CAPACITY: 20.6 l
WEIGHT: 2.42 lbs

USES:

  • Pick up dirt + debris.
INCLUDES:
  • Jack Plug Charger
  • Wall Mount
  • Extendable Crevice Tool
  • Flip-Up Brush