SMARTECH Cordless Lithium 2-IN-1 Stick Vacuum (Eggplant Purple)

Ready when you are, this self-standing floor vacuum converts to a hand-vac for carpet-to-curtains home cleaning. SMARTECHâ„¢ sensing displays your battery and filter status as you work and automatically adjusts suction to the surface.

Manufacturer Part Number
HSVJ520JMBF27
EAN/UPC
0885911466189,885911466189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIR WATTS: Up to 30 AW
CAPACITY: 16.9 l
SYSTEM: 20

USES:

  • Picking up dirt + debris.
INCLUDES:
  • Jack Plug Charger
  • Extendable Crevice Tool
  • Brush Attachement
  • Pleated Pre-Filter
  • Washable Filter