W2810PRO SAN/NAS Server

Enhanced Boot Drive: Embedded SSD

To ensure the best performance possible, each WSS 2012 R2 Essentials copy is pre-installed on an embedded solid state drive. These boot drives are independent from the drive bays and allow for seamless setup and integration.

Windows Storage Server 2012 R2 Essentials

Windows Storage Server 2012 R2 Essentials is the latest version of Windows Storage Server that is designed for small businesses that want to leverage cloud services in a NAS appliance. It enables cross-premise functionality, providing small businesses with robust on-premises solution for file and print, client backup and restore, secure remote access, and identity management services, combined with optional off-premise services supported by Microsoft.

Built-in HDMI Output

Turn your NAS into the ultimate multimedia hub! An inbuilt HDMI output allows you to connect your NAS directly to your TV for media streaming and easy device management.

USB 3.0 Connectivity

The next generation of connectivity is here with speeds 10x faster than USB 2.0. Whether connecting digital cameras and smart phones, backing up large external hard drives, or extending the capacity of your NAS, USB 3.0 will make sure it's done in no time at up to 5 Gbit/s. Backwards compatibility adds the connectivity of a world full of USB 2.0 and USB 1.1 devices to get the best combination of speed and universal access.

P2P Connectivity

Pre-installed with the Ultimate Package from Orbweb, users will be able to easily transform their Windows NAS into their own personal cloud without network configuration. Enjoy an always accessible cloud experience, while keeping your data in your hands.

Manufacturer Part Number
W2810PRO
EAN/UPC
0884956004646,884956004646
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Platform:

Processor: Intel® Celeron™ N3160 Quad-Core
System Memory : 4GB DDR3
Memory expandable up to : 4GB Memory Compatibility List
SSD 2.5": 60GB + for system image
Drive Bays: 2
LAN Interface: RJ-45x2: 10/100/1000 BASE-TX Auto MDI/MDI-X
WOL supported
USB Interface: USB 3.0 host port x3 (front x1, back x2)
LED Indicator: Power LED: White
WAN/LAN1 LED: White
LAN LED: White
HDMI Output: HDMI port (back x1)
DP Output: DP port (back x1)
SPDIF: SPDIF port (back x1)
Disk Interface: 2 x SATA for internal
Power Supply: 48W External Power Adaptor
System Clock: Battery-backed up system clock
Power Management: Auto power on after shutdown due to power loss
Buzzer: Adjustable frequency alarm
Buttons: Power button
Environment: Temperature: 0°C to 40°C (Operation),
-40°C to 70°C (Non-operation)
Humidity: 0 ~ 80 % R.H. (Non-condensing)
Chassis: 2bays Tower Chassis
Dimensions (HxWxD): 146 x 102 x 213 (mm)/5.17 x 4.02 x 8.39 (in)
Weight (Kgs): 1.76

Software Functions: Windows Storage Server 2012 R2 Essentials
File System: Native NTFS support, FAT32, EFS, ReFS
Disk Management : Data Deduplication
Storage Spaces:
- Create pools of storage using industry standard hard disk drives
- Enables data redundancy with mirroring or parity
NTFS Online Scan and Repair (CHKDSK) Intelligently repairs unexpected corrupted data
Network Support: Protocols : IPV6 / Multiple NICs / DNS / DHCP & WINS
Support for multiple subnets / Multiple IP addresses
File and Block Storage Protocol Support : File : SMB (1.0, 2.0, 2.1, 3.0, 3.01), NFS (v2, v3, v4.1)
Block : iSCSI Target Server, iSCSI, SATA, and USB
Directory Services / User Management: Seamless Active Directory integration with any existing Active Directory Domain
Authentication and authorization
Domain Controller, Certificate Services, Federation Services, Rights Management
Windows Client Integration via Launch Pad: Agent deployed on client, one click connection to NAS appliance
Performance: NIC Teaming: Aggregates bandwidth of multiple NICs
SMB Multi-channel: Multiple transport sessions in a single NIC
Secure Remote Access : Secure Remote Desktop Services with Encryption and Authentication
Remote file access via FTP/FTPS
Remote Web Access via HTTPS
Licensing : Client support for up to 50 users or devices
No Windows Server Client Access Licenses ( CALs) required
Single processor socket / Up to 4 GB of memory
P2P connectivity via Orbweb (Ultimate edition)
Printer Server Support / FAX and Scan : Local printer connection: Full Windows print services support
Distributed Scan Server: Print Server and Document Services
Health Reporting / Notifications: Integrated health monitoring and reporting
- Send health report to chosen email address on a customizable schedule
Media Pack for Streaming: Stream music, videos, and pictures with the included Windows Server Essentials Media Pack
Global Language Pack: 36 Interfaces Available