Essential Wired Keyboard and Mouse Combo - US English

The Essential Wired Keyboard and Mouse

The Lenovo Essential Wired Combo keeps things uncomplicated. This durable keyboard and mouse plugs into any USB port with wired reliability you can count on. The tough waterproof membrane can handle accidental spills without risking performance. Enjoy feel-good typing with quiet keys and number pad in a modern space saving layout. An ergonomic full size mouse offers comfort and support for all day use. Increase your productivity as you smoothly complete tasks with the 1000dpi high resolution optical sensor.

Highlights:
Wired reliability: uncomplicated wired connection is plug and play
Tough: waterproof membrane is tough enough to handle accidental spills
LED indicators: Caps Lock and Num Lock LED indicatorsFeatures:
Low profile, island style keys
LED indicators (Caps Lock, Num Lock)
FN Media Controls (Volume Up, Volume Down, Mute, Play/Pause, Media Forward, Media Back)
Adjustable feet
1000 dpi high resolution optical sensor
1 year warranty

Manufacturer Part Number
4X30L79883
EAN/UPC
0190725477048,190725477048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number 4X30L79883
Ship Group Keyboard Warranty Poster Mouse
Agency Approvals & Certifications TUV,KCC,CE,EAC,IC,CB,AAA-S(Serbia),VCCI,C-Tick,BSMI,FCC,UL
Maximum Operating Humidity 90
Maximum Operating Humidity Units %
Minimum Operating Humidity 10
Minimum Operating Humidity Units %
Maximum Operating Temperature 50
Maximum Operating Temperature Units C
Minimum Operating Temperature 0
Minimum Operating Temperature Units C
Depth Metric 111.3
Depth 111.3mm
Depth Metric Units mm
Depth (US) 4.38in
Height Metric 33.7
Height 33.7mm
Height Metric Units mm
Height (US) 1.33in
Max Operating Humidity + Units 90%
Min Operating Humidity + Units 10%
Max Operating Temperature + Units 50C
Min Operating Temperature + Units 0C
Weight US 0.15
Weight US Units lbs
Weight Metric 0.07
Weight Metric Units kg
Width Metric 62.3
Width 62.3mm
Width Metric Units mm
Width (US) 2.45in
Warranty Period One Year
Warranty Type 1 Year - CRU