HDBaseT Scaler with HDMI and AnalogAudio Outputs
The Atlona AT-HDVS-150-RX is an HDBaseT™ scaler receiver for HDMI transmission over category cable. It receives AV signals up to 1080p/60Hz or 1920×1200 video with embedded multi-channel audio and control signals at distances up to 230 feet (70 meters). Features include balanced analog audio de-embedding, RS-232 control, and Power over Ethernet for compatible transmitting devices. The receiver offers advanced scaling capabilities including image adjustment capability and an Auto-set feature for matching incoming signals to the display’s native resolution. Designed for use with the AT-HDVS-150-TX transmitter, the transmitter/receiver pair enables auto display on/off, auto-switching, third-party control, and other features. The built-in HD video scaler works with matrix switchers to optimize source signals with different resolutions to a display’s native resolution. The AT-HDVS-RX is ideal for long distance transmission and display control in corporate or educational settings using analog and digital sources.
The HDVS-150 maintains all capabilities the HDVS series is known for and adds industry-standard Power over Ethernet for full HDBaseT certification. The HDVS-150 Series is a simple audio visual system with auto-switching for HDMI and VGA inputs, projector on/off control, analog audio de-embedding, volume control, and a scaler. Much more than an extender system, it provides a complete system for small spaces like huddle rooms and teaching spaces with 2 or 3 sources.
The AT-HDVS-150-RX is ideal for use in:
Note:
Resolution
IN: 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@25/29/30/50/59.94/60Hz, 576p, 576i, 480p, 480i
1920×1200RB, 1680×1050, 1600×1200, 1600×900, 1440×900, 1400×1050, 1366×768, 1280×1024, 1280×960, 1280×800, 1280×768, 1152×854, 1024×768, 800×600, 720×400, 640×480
OUT: 1080p@23.98/24/25/29.97/30/50/59.94/60Hz, 1080i@50/59.94/60Hz, 720p@25/29/30/50/59.94/60Hz
1920×1200, 1680×1050, 1680×1200, 1400×1050, 1366×768, 1280×1024, 1280×800, 1024×768
Color Space: YUV, RGB
Chroma Subsampling: 4:4:4, 4:2:2
Color Depth: 8-bit, 10-bit, 12-bit
Audio
Analog: PCM 2Ch (De-embedded)
HDMI OUT & HDBaseT IN: PCM 2Ch, LPCM 5.1, LPCM 7.1, Dolby Digital, DTS 5.1, Dolby Digital+, Dolby TrueHD, DTS-HD Master Audio, Dolby Atmos, DTS:X
Sample Rate: 32kHz, 44.1kHz, 48kHz, 88.2kHz, 96kHz, 176.4kHz, 192kHz
Bit Rate: up to 24-bit
Distance
CAT5e/6: up to 60 meters: up to 197 feet
CAT6a/7: up to 70 meters: up to 230 feet
HDMI IN/OUT: up to 10 meters: up to 30 feet
Signal
Bandwidth: 6.75 Gbps
CEC: No
HDCP: Compliant – 1.4
Temperature
Operating: 0°C to 40°C: 32°F to 104°F
Storage: -20°C to 60°C: -4°F to 140°F
Humidity: 20 to 90% non-condensing
Power
Consumption: 15W (varies per paried transmitter)
Supply: Input: AC100-240V ~ 50/60Hz
Output: DC 24V/2.7A
Dimension
H x W x D: 30 x 122 x 125 (mm): 1.18 x 4.8 x 4.92 (inch)
Weight
Device: 0.31 kg: 0.67 lbs
Certification
Unit: CE, FCC
Power Supply: CE, FCC, Level VI, RoHS, cULus, RCM, CCC