Wireless Presenter with Laser Pointer and Memory

Here's everything you need to give a great presentation — right down to the presentation itself. The Kensington Wireless Presenter with Laser Pointer and Memory features a dongle with 4 GB of built-in memory. The wireless presenter can store hundreds of presentations and it feels great in the palm of your hand. The 2.4GHz wireless receiver has a range of up to 30 feet, and with Plug & Play installation you can get right to your presentation without the need for special software or drivers.

Manufacturer Part Number
72441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Retail Packaging Information

Depth 2"
Width 6"
Height 7.87"
Gross weight 0.05lbs
GTIN 00085896724414
Unit quantity 1

Master Case Information

Depth 6.5"
Width 10.75"
Height 8.75"
Gross weight 0.00lbs
GTIN 50085896724419
Unit quantity 5

Shipping Information

Country of origin CN
Minimum Order Quantity 0