PIXMA MG3020 Wireless Inkjet All-In-One Printer

Affordable Wireless Printing at Home. The Proof is in the PIXMA.

Meet the PIXMA MG3020 Wireless Inkjet All-In-One, an affordable wireless printer for all your home printing, scanning and copying needs.

With great features such as the Canon PRINT app, the PIXMA MG3020 makes it easy to print great looking photos and documents wirelessly from your smartphone or tablet. It can even support optional XL ink cartridges - so you can replace ink less often.

Welcome to affordable wireless printing at home.

Manufacturer Part Number
1346C023
EAN/UPC
0013803272932,013803272932
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer

Print Speed (up to)

Black:ESAT (Black): Approx. 8.0 ipm7
Color:ESAT (Color): Approx. 4.0 ipm7

Number of Nozzles

Color: 960 / Pigment Black: 320 / Total: 1,280

Picoliter Size (color)

2 and 5 Picoliters

Print Resolution (Up to)

Color:Up to 4800 x 600 dpi8
Black:Up to 600 x 600 dpi8

Ink Compatibility

PG-245/PG-243: Pigment Black Ink
CL-246 /CL-244: Dye Based Color Ink

FINE INK CARTRIDGE & FILL VOLUME
PG-245 PGBK 8.0 ml (Std) / 12.0 ml (XL)
CL-246 Color 9.0 ml (Std) / 13.0 ml (XL)
PG-243 PGBK 5.6 ml
CL-244 Color 6.2 ml

Paper Sizes

4 x 6, 5 x 7, Letter, Legal, U.S. #10 Envelopes

Paper Compatibility

Plain: Plain Paper
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy;
Other: U.S. #10 Envelopes

Printer Features

Canon PRINT app1, Document Printing, Easy PhotoPrint+3, Google Cloud Print4, My Image Garden5, Photo Printing, PIXMA Cloud Link1, Quiet Mode, Red-Eye Correction, Special Filters, Wireless PictBridge6, Wireless Printing2

Output Tray Capacity

Rear Paper Tray: 60 Sheets of Plain Paper OR 20 Sheets of 4 x 6 Glossy Photo Paper

Copier

Copy Speed (up to)

FCOT (Color): Approx. 28 seconds7

Copy Features

Standard Copy

Scanner

Scanner Type

Flatbed

Scanning Element

Contact Image Sensor (CIS)

Max. Resolutions

Optical:600 x 1200 dpi (Optical)11
Interpolated:19,200 x 19,200 dpi (Interpolated)11

Scanner Features

Auto Scan Mode9

Color Depth

48-bit Input / 24-bit external

Max. Document Size

8.5 x 11.7

General

Other Features

Hybrid Ink System, 4-Color Cartridge System, CREATIVE PARK PREMIUM12, Auto Power On, Quiet Mode, Canon PRINT app1, PIXMA Cloud Link1

OS Compatibility

Windows:13 Windows® 10, Windows 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:14 Mac OS® X v10.7.5 - 10.10

Mobile Operating Systems:15  iOS®, Android, Windows 10 Mobile, Windows RT16, and Amazon Fire devices17

Standard Interface

Hi-Speed USB
PictBridge (LAN/Wireless LAN)6
Wireless LAN (IEEE 802.11b/g/n)2

Software Included

WINDOWS13/MAC14
PIXMA MG3020 Printer Driver & Setup Software
Scan Utility
My Image Garden5
  Full HD Movie Print18, CREATIVE PARK PREMIUM12,
  Special Filters, Image Correction/Enhance, and
  scanning are accessed through My Image Garden
Quick Menu

Warranty

1-Year limited warranty with InstantExchange Program. 1-Year toll-free US-based technical phone support.19