Firefly Cloth Edition

CLOTH SURFACE, OPTIMIZED FOR BOTH SPEED AND CONTROL PLAYSTYLE

In order to achieve the perfect balance between speed and control, the Razer Firefly Cloth Edition features a cloth surface that gives you pinpoint accuracy and comfort. The precise, consistent surface ensures your every mouse movement is translated into cursor movement, so you enjoy ultimate precision during the most action-packed gaming duels.

TEXTURED WEAVE, OPTIMIZED FOR ALL SENSITIVITY SETTINGS AND SENSORS

Validated by eSports athletes, the Razer Firefly Cloth Edition is engineered to give you complete control regardless of which gaming mouse or sensitivity settings you use. Its lab-tested textured weave delivers enhanced in-game responsiveness.

RAZER CHROMA LIGHTING WITH 16.8 MILLION CUSTOMIZABLE COLOR OPTIONS

Discover a whole new level of personalization with 16.8 million colors and many different customizable lighting effects. With lighting along the left, right and bottom of your Razer Firefly Cloth Edition, syncing up with your other Razer Chroma enabled devices means your gaming experience is complemented by a visually stunning display of colors and effects.

Manufacturer Part Number
RZ02-02000100-R3U1
EAN/UPC
0814855022533,814855022533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cloth surface for balanced gameplay
  • Textured weave, optimized for highly responsive tracking
  • Razer Chroma customizable lighting
  • Non-slip rubber base
  • Razer Synapse enabled (for Razer Chroma customizable lighting)
  • Gold-plated, USB connector (to power the Razer Chroma customizable lighting)
  • Seven-foot, lightweight, braided fiber cable
  • Approximate size: 355 mm / 13.98 " (Length) x 255 mm / 10.04 " (Width) x 3.5 mm / 0.14 " (Height)
  • Approximate weight: 475 g / 1.05 lbs