Professional Wireless Laser Mouse

The Professional Wireless Laser Mouse is an ergonomic full-size mouse that provides comfort and support for all day use. Complete tasks with ease using the precise 1600dpi laser sensor and 4-way scroll wheel. Choose modern design without compromising on productivity. Connect compatible Lenovo devices with just 1 nano receiver.
Highlights:
Lose the wires: reliable 2.4ghz wireless connection with multiple pairing protocol
No guessing: 2 year commercial battery life with LED indicator
Precision tracking: 1600dpi high resolution laser sensor Features:
Advanced 2.4ghz wireless connectivity with multiple pairing protocol
Connect compatible Lenovo devices with just 1 nano receiver
1600dpi high resolution laser sensor
5 buttons, 4-way precision scrolling
2 year commercial battery life (may vary based on user habits.)
Battery life LED indicator
2 year warranty

Manufacturer Part Number
4X30H56886
EAN/UPC
0889561017234,889561017234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4X30H56886
Ship Group: Lenovo Professional Wireless Laser Mouse USB Receiver Batteries Setup Warranty Poster
Agency Approvals & Certifications: CB,TUV Mark,RCM(Australia/ New Zealand),VCCI(Japan),MIC(Japan),FCC,CTUVus,IC,CE,IDA,ANATEL(Brazil),SRRC(China),CNC Certification,BSMI (Taiwan),NCC(TAIWAN),EAC (Russia),NTC,KCC (Korea),TRA,COFETEL certification,SUBTEL(Chile),IFETEL(Mexico),CITC,ICASA
Maximum Operating Humidity: 95
Maximum Operating Humidity Units:%
Minimum Operating Humidity: 20
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 113
Depth: 113mm
Depth Metric Units: mm
Depth (US): 4.45in
Height Metric: 34
Height: 34mm
Height Metric Units: mm
Height (US): 1.33in
Max Operating Humidity + Units: 95%
Min Operating Humidity + Units: 20%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 0.18
Weight US Units: lbs
Weight Metric: 0.08
Weight Metric Units: kg
Width Metric: 64
Width: 64mm
Width Metric Units: mm
Width (US): 2.52in
Connector Type: Wireless
Number of Buttons: 5
Pointing Device Resolution: 1600
Pointing Device Resolution Units: DPI
Technology Name: Wireless USB
Warranty Period: Two Year
Warranty Type: Customer Replaceable Unit