Multifunction Printer - E514dw

Effortless efficiency. 3-in-1 versatility.

Boost office efficiency with an affordable 3-in-1 wireless multifunction printer with productivity features for everyday printing tasks.
  • 3-in-1 versatility: Easily print, scan and copy with essential features such as the automatic document feeder (ADF) and built-in duplexer for automatic two-sided printing.
  • Easy to connect: Get connected easily with the DellTM Printer Easy Installer with WiFi, Ethernet and USB connectivity options.
  • Improved efficiency: Simplify printing tasks and maintenance with the Dell Printer Hub.
  • Windows 10 compatible

Manufacturer Part Number
E514DW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Printer / copier / scanner
Printing Technology:Laser ( monochrome )
Monthly Duty Cycle (max):10000 pages
Recommended Monthly Volume:300 - 1000 pages
Max Copying Speed:Up to 20 ppm
Max Copying Resolution:Up to 600 x 600 dpi
Max Printing Speed:Up to 27 ppm
Max Printing Resolution:Up to 2400 x 600 dpi
Scanning:600 x 1200 dpi
Original Size:8.27 in x 13.78 in (max)
Document Feeder Capacity:35 sheets
Media Size:Legal (8.5 in x 14 in), A4 (8.25 in x 11.7 in) (max)
Media Type:Envelopes, plain paper, labels, recycled paper, bond paper, thick paper
Standard Media Capacity:250 sheets
Bypass Feeder Capacity:1 sheet
Output Trays Capacity:100 sheets
Automatic Duplexing:Yes (printing)
PC Connection Availability:Yes
PC Connection:USB 2.0, LAN, Wi-Fi(n)
Office Machine Features:Scan to folder, scan to FTP
Power:AC 120 V ( 50/60Hz )
Dimensions (WxDxH):16.1 in x 15.7 in x 12.5 in
Weight:22.93 lbs
Environmental Standards:ENERGY STAR Qualified

General

Device Type:Printer / copier / scanner
Printing Technology:
Laser - monochrome
Monthly Duty Cycle (max):10000 pages
Recommended Monthly Volume:300 - 1000 pages
Display:2 lines
PC Connection Availability:Yes
PC Connection:USB 2.0, LAN, Wi-Fi(n)
Office Machine Features:Scan to folder, scan to FTP

Memory

Standard Memory:64 MB

Copying

Max Copying Speed:Up to 20 ppm
Max Copying Resolution:Up to 600 x 600 dpi
Max Document Enlargement:400%
Max Document Reduction:25%
Maximum Copies:99
Copying Features:2 on 1, ID Card Copy

Printing

Max Printing Resolution:Up to 2400 x 600 dpi
Max Printing Speed:Up to 27 ppm
Printer Drivers / Emulations:PCL 6, PostScript 3, XPS
Automatic Duplexing:Yes

Scanning

Scan Element:CIS
Optical Resolution:600 x 1200 dpi
Interpolated Resolution:19200 x 19200 dpi
Gray Scale Depth:8 bit
Color Depth:24 bit

Document & Media Handling
Max Original Size:8.27 in x 13.78 in
Document Feeder Capacity:35 sheets
Max Media Size:A4/Legal
Min Media Weight:60 g/m2
Max Media Weight:105 g/m2
Supported Media Type:Envelopes, plain paper, labels, recycled paper, bond paper, thick paper
Supported Media Sizes:

  • Letter A Size (8.5 in x 11 in), Legal (8.5 in x 14 in), Executive (7.25 in x 10.5 in), A4 (8.25 in x 11.7 in), A5 (5.83 in x 8.25 in), B5 (6.93 in x 9.83 in), A6 (4.13 in x 5.83 in), Folio (8.5 in x 13 in), JIS B5 (7.17 in x 10.12 in)
Standard Media Capacity:250 sheets
Bypass Feeder Capacity:1 sheet
Output Trays Capacity:100 sheets
Document & Media Handling Details:
Input tray - 250 sheets - Legal (8.5 in x 14 in)/A4 (8.25 in x 11.7 in) weight: 60 g/m2 - 80 g/m2
Bypass tray - 1 sheet weight: 60 g/m2 - 105 g/m2
Output tray - 100 sheets
Speed Details:
Printing : up to 27 ppm ( Letter A ) - B/W
Printing : up to 26 ppm ( A4 ) - B/W
Printing : up to 15 ppm ( Letter A ) - B/W duplex
Printing : up to 13 ppm ( A4 ) - B/W duplex
Scanning : up to 17 ipm - B/W
Scanning : up to 6 ipm - color
Copying : up to 20 ppm ( Letter A )
Copying : up to 19 ppm ( A4 )

Connections

Interfaces:
1 x USB 2.0 - 4 pin USB Type B
1 x LAN - RJ-45

Operating System Support:
MS Windows Server 2003, MS Windows 7, MS Windows Vista, MS Windows Server 2003 x64 Edition, MS Windows Server 2008, MS Windows Server 2008 R2, Apple Mac OS X 10.7.x, Ubuntu Linux 12.04, Apple Mac OS X 10.8.x, MS Windows Server 2012, Windows 8, Red Hat Enterprise Linux 6 Desktop, Windows 8.1, MS Windows Server 2012 R2, Apple Mac OS X 10.9.x, SUSE Linux Enterprise Desktop 11 (32/64-bit), Apple Mac OS X 10.10

Power

Voltage Required:AC 120 V ( 50/60Hz )
Power Consumption Sleep:5.8 Watt

Miscellaneous

Included Accessories:USB cable, phone cable
Consumables Included:1 x cartridge ( black ) - up to 700 pages
Compliant Standards:VCCI, C-Tick, NOM, SEMKO, FCC, R&TTE, RoHS, WEEE, FDA, cTUVus, ERP, ICASA

Environmental Standards

ENERGY STAR Qualified:Yes

Dimensions & Weight

Width:16.1 in
Depth:15.7 in
Height:12.5 in
Weight:22.93 lbs

Dimensions & Weight (Shipping)
Shipping Width:24.5 in
Shipping Depth:20.4 in
Shipping Height:19.6 in
Shipping Weight:32.6 lbs

Environmental Parameters

Sound Emission:33 dB (idle) / 50 dB (operating)
Min Operating Temperature:50 °F
Max Operating Temperature:90.5 °F
Humidity Range Operating:20 - 85% (non-condensing)