The Eureka CleanXtreme promises performance, quality and value. This vacuum comes with various versatile tools like a stair and upholstery turbo brush, crevice tool and dusting brush, so you're able to reach and clean every inch of your home. Additionally, the Eureka CleanXtreme is engineered with Airspeed Technology® for powerful suction and a deep clean every time.
Its Fresh Home Allergen Plus traps dust, odors and allergens so that you and your family can breathe easy. Clean bare floors, high carpet and everything in between thanks to its 5-setting height adjustment that can be switched to clean any type of floor. Whatever surface you need to clean, the CleanXtreme can help.
Note:
Power: 12 amps
Cord Length: 30 ft.
Cleaning Path Width: 14 in.
Weight: 18.5 lbs.
Shipping Weight: 23.2 lbs.
Cleaner Dimensions: 14.5"Wx12"Lx44"H
Available for purchase in Canada: Yes
Tools/Accessories: Crevice tool , Combo upholstery tool, Turbo nozzle