In-wall CL3 High Speed HDMI Cable with Ethernet

High Speed Cables deliver high-definition performance with in-wall rated safety measures.

HDMI has become the standard digital connection, delivering the highest-quality audio and video signal over a single cable. Manhattan CL3 High Speed HDMI Cables are rated for in-wall installation and feature an abrasion-resistant design, a sturdy yet flexible PVC jacket and gold-plated contacts. Created to meet the evolving needs of the high-definition marketplace and fire protection standards, this cable provides the highest resolution possible at 4K x 2K, an audio return channel and a bandwidth of 18 Gbps at 600 MHz. These high-quality cables deliver high-definition video and multichannel, digital audio with increased performance characteristics and greater accuracy. With it's fully tested high specifications and in-wall fire rating, the Manhattan CL3 High Speed HDMI Cable will future-proof your Audio/Video project for years to come.

Manufacturer Part Number
353922
EAN/UPC
0766623353922,766623353922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications:

  • CL3
  • CM
  • UL 20276
  • ISO 9002

General:

  • Bandwidth: 18 Gbps at 600 MHz
  • HEC support
  • Meets or exceeds existing HDMI standards
  • Length: 1 m (3 ft.)

Connectors:

  • (2) HDMI 19-pin male
  • Gold-plated contacts
  • Molded PVC boot
  • Built-in strain relief

Cable:

  • 30 AWG cable
  • Double shielded
  • Current rating: 0.5 A DC
  • Withstanding voltage: 300 V DC
  • Insulation resistance: 10 MOhms
  • Conductive resistance: 5 Ohms
  • Thermal plastic casing

Package Contents:

  • In-wall CL3 High Speed HDMI Cable with Ethernet Channel