DisplayPort to VGA Converter Cable

Easily connect a DisplayPort source with a VGA display

The Manhattan DisplayPort to VGA Converter helps establish a fast, simple and convenient link between newer DisplayPort-equipped desktop or notebook computers and other media sources with existing VGA monitors. This converter is easy and quick to install and requires no complicated configuration or setup to help extend the service life and value of legacy VGA displays, projectors and other equipment. This low power, cost-effective and reliable solution allows PC users to transition to DisplayPort bandwidths, resolutions, Deep Color and more without the expense of upgrading to newer and costly monitors and projectors. Its integrated, all-in-one design eliminates unnecessary cables, tangles and clutter to keep installations and workspaces neat and orderly.

Manufacturer Part Number
151962
EAN/UPC
0766623151962,766623151962
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards and Certifications

  • UL 20276
  • CE
  • FCC
  • RoHS
  • WEEE
Connections
  • DisplayPort 20-pin male (latching)
  • VGA HD15-pin female
  • Gold-plated contacts
  • Molded PVC
  • Built-in strain relief
General
  • VGA resolution: up to 1920 x 1080p
  • Frequency: 154 MHz / 144 MHz (60 Hz)
  • Active
Physical
  • Length: 15 cm (6 in.)
  • 32 AWG cable gauge
  • Weight: 55 g (1.9 oz.)
  • Shielded
System Requirements
  • Windows XP/Vista/7/8/8.1/10 or Linux or Mac 9.x/10.x or aboveĀ 
Package Contents
  • DisplayPort to VGA Converter Cable