The Elo 20-inch X-Series is an innovative, all-in-one, widescreen touchscreen computer that offers a sleek form factor with flexibility, power and endless configuration possibilities. With a compact design, the X-Series is ideal for applications in any retail, self-service or hospitality environment that requires a small footprint POS terminal or kiosk. The highly versatile platform provides maximum configurability and offers you unprecedented freedom of choice in the design of your AiO system.
Configurability.A wide range of processor, interface, storage, expansion, operating system and mounting options allow you to further tailor the X-Series to meet your needs. The seamless zero-bezel display measures 19.5 inches diagonally is available with 10-touch TouchPro™ projected capacitive (PCAP) technology offering an edge-to-edge glass design with fast and extremely sensitive responses right out of the box. With processor options that scale from the value-based Intel Celeron J1900 to the high-performance Intel Core i7, the Elo X-Series is one of the most powerful systems in its class.
Versatility.Every X-Series system is built with transactions in mind, and the wide assortment of peripheral options reflect just that. Whether for staff- or guest-facing applications, easily attach any combination of up to three peripherals, including an EMV reader, a near-field communication (NFC/RFID) reader, mag stripe reader (MSR), barcode reader or fingerprint scanner to the bezel of the X-Series via a universal snap-in connector. To enhance customer engagement at checkout, choose from a wide array of customer facing displays ranging from 2-line to 20-inch. For self-service applications, transform the Elo X-Series from counter-top terminal to kiosk with the optional wall-mount kit.
Reliability.Rigorously tested and backed by a three-year warranty, the X-Series delivers superior quality and reliability. The splash-proof housing and rugged retail-hardened design easily withstand the adverse conditions associated with most commercial environments. The unique, modular chassis provides easy access to storage and memory for quick, tool-less service.
Note:
Part Number(s)
PCAP X2 Win7 (Worldwide) - E004743
Enclosure Color
Black
Touch Technology & Capacity
PCAP (TouchPro™ Projected Capacitive) - 10 Touch
Processor
Intel® Celeron® 2.41 GHz Quad-Core J1900; 2MB L2 Cache; Fanless
Graphics
X2 Model: Intel HD Graphics
BIOS
AMI
Memory (RAM)
4GB 1600MHz DDR3L SO-DIMM on 1 of 2 slots
Hard Disk Drive
128GB 2.5" SATA SSD
NOTE: GB equals one billion bytes when referring to storage capacity. Accessible capacity may be less.
Chipset
X2 Model: N/A
RAID
X2 Model: N/A
TPM
X2Model: N/A
Diagonal Size
19.5'' diagonal, Active matrix TFT LCD (LED)
Control Buttons
Power, brightness up, brightness down, volume up, volume down
Security Lockouts: Power and Control buttons lock.
Aspect Ratio
16:9
Active Area (mm)
17.1" x 9.39" / 434.88mm x 238.68mm
Resolution
1920 x 1080 @ 60Hz
Colors
16.7 million
Brightness (typical)
TouchPro PCAP: 212.5 nits
Response Time-total (typical)
20 msec
Contrast Ratio
3000:1
Viewing Angle
Horizontal: ±89° or 178° total / Vertical: ±89° or 178° total
USB Ports
X2 Model: 2 x USB 3.0 on I/O 4 x USB 2.0 (2 on I/O, 2 on USB Front Access)
All Models: 3 x USB 2.0 on edges for optional Elo peripherals
Powered USB
X2 Models: N/A
Serial Ports
1 x Serial RS-232 (standard), 1 x RJ45 (Native serial), 2 additional on Expansion Module
Ethernet Port
1 x LAN RJ45 (Gigabit), 1 additional on Expansion Module
Wireless
802.11 b/g/n
Bluetooth
BT 4.0
Cash Drawer Port
12V/24V Cash Drawer Port on Expansion Module (24V default; selectable by BIOS setting)
Additional Video Out
2nd VGA output
Audio Ports
1 x 3.5 mm Line out, 1 x 3.5 mm MIC in
Speakers
Two 2W internal speakers
OS
Windows 7
Power Supply
External 19VDC universal-type power supply brick AC input voltage: 100-240 VAC Input frequency: 50 - 60 Hz
X2 Model: Max output power: 90W (Max Draw: 100W)
Power Consumption (Typical)
X2 Model: 50W
Max Touchcomputer Dimensions With Stand
19.37" x 14.05" x 9.91" / 492.12mm x 356.9mm x 251.7mm
Max Touchcomputer Dimensions Without Stand
19.37" x 12.60" x 2.55" / 492.12mm x 320.03mm x 65.0mm
Weight (with stand and Expansion Module)17.73 lbs / 8.05 kg
Weight (with stand)
16.59 lbs / 7.53 kg
Weight (without stand)
10.90 lbs / 4.95 kg
Operating Temperature0°C to 35°C / 32°F to 95°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 5% to 95%
Regulatory approvals and declarations
UL, cUL, FCC, IC, TUV, CE, CB, VCCI, RCM, Energy Star
Real-Time Clock
Replaceable lithium-ion battery for clock
MTBF
50,000 hours demonstrated
Mounting Options
100mm VESA mount or secure base to tabletop/desktop
Warranty
3-year
Sealability
Touchscreen sealed to sub-bezel
Touchscreen sealed to LCD
Power Cables
European power cable included
Other Features
Serviceable internal components
Threaded holes on bottom of stand for high and low display position
Removable base with 100mm VESA mounting
Kensington lock.
What's in the Box
X-Series Touchcomputer, EU Power Cord, Power Adapter – 90W: X2, Adapter Cable RJ-45 to DB-9, Cable cover locking screw, Quick Installation Guide (QIG)