The Elo 17-inch X-Series is an innovative, all-in-one, standard-aspect touchscreen computer that offers a sleek form factor with flexibility, power and endless configuration possibilities. With a compact design, the X-Series is ideal for applications in any retail, self-service or hospitality environment that requires a small footprint POS terminal or kiosk. The highly versatile platform provides maximum configurability and offers you unprecedented freedom of choice in the design of your AiO system.
Configurability.A wide range of processor, interface, storage, expansion, operating system and mounting options allows you to further tailor the X-Series to meet your needs. Choose from IntelliTouch® surface acoustic wave (SAW), AccuTouch® five-wire resistive or TouchPro™ projected capacitive (PCAP) touch technologies to meet the demands of your environment. With processor options that scale from the value-based Intel® Celeron J1900 to the high-performance Intel® Core i5, the Elo X-Series offers one of the most powerful systems in its class.
Versatility.Every X-Series system is built with transactions in mind, and the wide assortment of peripheral options reflect just that. Whether for staff- or guest-facing applications, easily attach any combination of up to three peripherals, including an EMV reader, a near-field communication (NFC/RFID) reader, mag stripe reader (MSR), barcode reader or fingerprint scanner to the bezel of the X-Series via a universal snap-in connector. To enhance customer engagement at checkout, choose from a wide array of customer facing displays ranging from 2-line to 20-inch. For self-service applications, transform the Elo X-Series from counter-top terminal to kiosk with the optional wall-mount kit.
Reliability.Rigorously tested and backed by a three-year warranty, the X-Series delivers superior quality and reliability. The splash-proof housing and rugged retail-hardened design easily withstand the adverse conditions associated with most commercial environments. The unique, modular chassis provides easy access to storage and memory for quick, tool-less service.
Note:
Part Number(s)
AccuTouch X3 No OS (Worldwide) - E158777
Enclosure Color
Black
Touch Technology & Capacity
5-Wire Resistive (AccuTouch®) - Single-Touch
Processor
Intel Core i3 2.1 GHz 4350T Dual-Core; 4MB Intel Smart Cache
Graphics
X3 Model: Intel HD Graphics 4600
BIOS
AMI
Memory (RAM)
4GB 1600MHz DDR3L SO-DIMM on 1 of 2 slots (Expandable to 16GB maximum2 on 2 slots)
Hard Disk Drive
128GB 2.5" SATA SSD
NOTE: GB equals one billion bytes when referring to storage capacity. Accessible capacity may be less.
Chipset
X3 Model: Intel H81 Express
17'' diagonal, Active matrix TFT LCD (LED)
Control Buttons
Power, brightness up, brightness down, volume up, volume down
Security Lockouts: Power and Control buttons lock.
Aspect Ratio
5:4
Active Area (mm)
13.30" x 10.64" / 337.92mm x 270.36mm
Resolution
1280 x 1024 @ 60Hz
Colors
16.7 million
Brightness (typical)
AccuTouch: 200 nits
Response Time-total (typical)
5 msec
Contrast Ratio
1000:1
Viewing Angle
Horizontal: ±85° or 170° total / Vertical: ±80° or 160° total
USB Ports
X2 Model: 2 x USB 3.0 on I/O 4 x USB 2.0 (2 on I/O, 2 on USB Front Access)
All Models: 3 x USB 2.0 on edges for optional Elo peripherals
Powered USB
X3 Models: 1 x 24V, 1 x 12V (On Expansion Module)
1 x Serial RS-232 (standard), 1 x RJ45 (Native serial), 2 additional on Expansion Module
Ethernet Port
1 x LAN RJ45 (Gigabit), 1 additional on Expansion Module
Wireless
802.11 b/g/n
Bluetooth
BT 4.0
Cash Drawer Port
12V/24V Cash Drawer Port on Expansion Module (24V default; selectable by BIOS setting)
Additional Video Out
2nd VGA output
Audio Ports
1 x 3.5 mm Line out, 1 x 3.5 mm MIC in
Speakers
Two 2W internal speakers
OS
No OS
Power Supply
External 19VDC universal-type power supply brick AC input voltage: 100-240 VAC Input frequency: 50 - 60 Hz
X3 Model: Max output power: 150W (Max Draw: 170W)
Power Consumption (Typical)
X3 Model: 50W
Max Touchcomputer Dimensions With Stand
15.64" x 15.40" x 2.86" / 397.29mm x 391.07mm x 251.7mm
Max Touchcomputer Dimensions Without Stand
15.63" x 13.94" x 2.67" / 397.19mm x 354.24mm x 67.73mm
Weight (with stand and Expansion Module)17.09 lbs / 7.76 kg
Weight (with stand)
15.95 lbs / 7.24 kg
Weight (without stand)
10.26 lbs / 4.66 kg
Operating Temperature0°C to 35°C / 32°F to 95°F
Storage Temperature
-20°C to 60°C / -4°F to 140°F
Humidity
Operating: 20% to 80%
Storage: 5% to 95%
Regulatory approvals and declarations
UL, cUL , FCC, IC, TUV, CE, CB, CoC, VCCI, CCC, RCM, SRRC, Energy Star
Real-Time Clock
Replaceable lithium-ion battery for clock
MTBF
50,000 hours demonstrated
Mounting Options
100mm VESA mount or secure base to tabletop/desktop
Warranty
3-year
Sealability
Touchscreen sealed to sub-bezel
Touchscreen sealed to LCD
Power Cables
European power cables included
Other Features
Serviceable internal components
Threaded holes on bottom of stand for high and low display position
Removable base with 100mm VESA mounting
Kensington lock.
What's in the Box
X-Series Touchcomputer, EU Power Cord, Power Adapter – 150W: X3/X5/X7 Adapter Cable RJ-45 to DB-9, Cable cover locking screw, Quick Installation Guide (QIG)