HDMI 4K x 2K UHD Upscaler

The P142-06N-SC4K HDMI 4K x 2K UHD Upscaler is recommended for displaying photos, presentations, videos and digital signage in Ultra High Definition in professional, retail and educational applications. It upscales a 1080p(@ 24 Hz) signal to 3840 x 2160(@ 24 Hz) signal and 480p and 720p signals to 1080p. It’s HDCP-compliant and works with 3D video signals. The P142-06N-SC4K is plug and play with no software or drivers required.

Just connect the unit’s HDMI input port to the HDMI output port on a computer, Blu-ray™ player or other source using an HDMI cable(such as Tripp Lite’s P568-Series). Connect the unit’s built-in HDMI cable to the HDMI input port of a television, monitor or projector. Power the unit by connecting the included three-foot USB Micro-B cable to the display's USB port or a USB wall charger(U280-002-W12). The source’s refresh rate must be set to 24 Hz before installing the unit.

Manufacturer Part Number
P142-06N-SC4K
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


CONNECTIONS

Side A - Connector 1: HDMI (MALE)
Side B - Connector 1: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty
Product Warranty Period (U.S. & Canada): 1-year limited warranty