Flicker Free 23.8 inch Business Monitor BL2423PT

Enjoy Instant Professional Photography

Enterprise-Class Image Quality and Ergonomic Options for Office Comfort

Featuring the utmost image performance of a 8-bit premium IPS panel. BL2423PT delivers 23.8” high-resolution corporate display capability with outstanding contrast, crisp clarity, and breathtaking color performance. Designed for ergonomic solutions and eye-care comfort, the BL2423PT monitor enhances work productivity. Energy efficient displays reduce your corporate’s carbon footprint, encouraging corporate social responsibility.

Brightness Intelligence Technology (B.I. Tech.)

Intuitive B.I. Tech. automatically balances the monitor’s brightness, making it easier to focus on every detail in the highlights and shadows. It also adjusts the display’s brightness and clarity depending on the ambient lighting, creating great images that are easy for your eyes to process.

Flicker-Free

Stable feedback technology prevents the harmful effects of flickering that strain the eyes.

Low Blue Light

Unique BenQ Low Blue Light Technology is designed to filter out harmful blue light, effectively diminishing eye fatigue and irritation.

Height Adjustment Stand (HAS)

The HAS allows you to find the best viewing angles for personal work or screen sharing with an extensive range of monitor adjustments.

Green Certification Assurance

BL2423PT is a sustainably designed electronic that has undergone rigorous green product certification assessments. Currently, it is EPEAT registered (Gold-rated), carries an Energy Star label, and TCO Certified.

Manufacturer Part Number
BL2423PT
EAN/UPC
0840046035594,840046035594
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Color‎
Product Color‎: black‎

Panel‎
LCD Size (inch)‎: 23.8"‎
Aspect Ratio‎: 16:9‎
Resolution (max.)‎: 1920x1080‎
Brightness (Typical)‎: 250‎
Native Contrast ( typ. )‎: 1000:1‎
DCR (Dynamic Contrast Ratio) (typ.)‎: 20M:1‎
Panel Type‎: IPS‎
Viewing Angle (L/R;U/D) (CR>=10)‎: 178/178‎
Response time‎: 6ms (GtG)‎
Display Colors‎: 16.7 M‎
Color Bit‎: 8 bit‎
Backlight‎: LED‎

Software‎

Display Pilot‎: Yes‎

Regulations‎

EPEAT‎: Gold* ( ps by region)‎
TCO‎: 7.0‎
Energy Star‎: 7.0‎

Audio/Video Inputs/Outputs‎

Input/Output Connector‎: D-sub / DVI / DisplayPort‎

Dimensions & Weight‎

Dimensions with Wall Mount (HxWxD mm) (w/o Base)‎: 338.7*563.2*71.5‎
Net Weight (kg) (without stand)‎: 4.1‎

Special Features‎

HDCP‎: Yes‎‎
Dynamic Power Saving (DPS)‎: Yes‎‎
Flicker-free Technology‎: Yes‎
Low Blue Light‎: Yes‎
AC Switch‎: 0W‎
Speaker‎: 1Wx2‎‎
Touch OSD key‎: Yes‎

I/O‎

USB‎: USB2.0 x 2‎

Power‎

Power Consumption (Off mode)‎: <0.5W‎
Power Consumption (Base on Energy star )‎: 16W‎

Certification‎

Mac Compatible‎: Yes‎
Windows® 7 Compatible‎: Yes‎
Windows® 8 Compatible‎: Yes‎
Windows® 10 Compatible‎: Yes‎