Vertical Cable Organizers

Organize your cables in any rack or cabinet that’s 40U or larger, using this vertical cable management panel. This 6-foot vertical cable manager (2 x 3-foot panels) gives you a simple and space-efficient way to organize the cables in your server rack. You can attach the two-panel cable manager vertically into your rack, to neatly guide cables between equipment that’s mounted at different heights.

The 0U cable manager offers versatile installation options and is compatible with most racks that are 40U or larger. The panels feature a 0U design that doesn’t take up any mounting space, and with simple tool-less installation they’re easy to attach or reposition as necessary.

Improve the appearance and accessibility of your rack

The cable manager uses a D-ring method of cable management that neatly guides cables running through it. Having well organized and routed cables not only improves the appearance and accessibility of your rack, it also makes it easier for you to install, access and maintain rack components.

Configurable installation options with two 3 ft. panels

This versatile cable management system consists of two 3-foot panels, so you can configure each panel as needed to accommodate all of your equipment. You can install the individual panels end to end (top to bottom), so that they span the height of your rack, or on either side or the front and back of your rack to manage cables in multiple locations. 

The two-piece cable manager runs vertically along the side of your rack, to neatly guide cables between equipment that’s mounted at different heights. This provides a tidy and well-organized way to run cables from devices mounted toward the bottom of your rack to other devices mounted near the top, without leaving a mess of cables hanging in between.

Hassle-free compatibility with your rack

For maximum compatibility with virtually any server rack, you can install the cable-management panels using mounting holes that are commonly found on most rack equipment. The tool-less mounting method attaches the cable management panel to the keyhole-shaped mounting holes that are built into your rack.

The horizontal mounting rail method attaches the cable management panel to the horizontal mounting rails that run along the side of your rack.

For racks that don't support these installation methods, you can also mount the cable management panels through other means, such as using the non-standardized holes found on your rack walls and enclosures, or the rack units on equipment mounting rails.

Protect your equipment

Routing your cables through a panel reduces the tension that's often put on cables. This prevents cable damage or connection loss, and reduces strain on equipment ports, preventing damage to your expensive rack-mounted devices.

Properly routing cables also improves airflow, which passively cools devices stored in your rack, helping to keep your equipment running at optimal temperatures to reduce the probability of damage caused by your rack overheating.

The CMVER40UD is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
CMVER40UD
EAN/UPC
0065030864800,065030864800
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Frame Type: Steel
Mounting Options: Front and Rear Mount
Orientation: Vertical
U Height: 40U
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 3.4 in [87 mm]
Product Length: 2 in [50 mm]
Product Weight: 3.4 lb [1.5 kg]
Product Width: 68 in [1727.2 mm]
Packaging Information Shipping (Package) Weight: 4.6 lb [2.1 kg]
What's in the Box Included in Package:
2 - vertical cable organizers
4 - M4 x 16 mm screws
8 - M4 nuts
8 - 12 mm washers
1 - instruction manual